EN
  • EN
  • DE

MAX1258BETM+

Part No MAX1258BETM+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC/DAC 12BIT 225K 48TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type ADC, DAC
Number of Channels 16
Resolution (Bits) 12 b
Sampling Rate (Per Second) 225k
Data Interface Serial
Voltage Supply Source Analog and Digital
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-WFQFN Exposed Pad
Supplier Device Package 48-TQFN (7x7)
Family Part Number MAX1258
Manufacturer Pack Quantity 43
MSL Level 1 (Unlimited)
Win Source Part Number 701116-MAX1258BETM+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Application Field Used in Signal Processing, Industrial
Ultra Librarian 3D Model Ultra Librarian MAX1258BETM+ CAD Model

Description

Maxim Integrated's MAX1258BETM+ High-Performance, Low-Power, 12-Bit ADC

The MAX1258BETM+ is a state-of-the-art analog-to-digital converter (ADC) from Maxim Integrated, designed to offer high performance with low power consumption. This 12-bit ADC is a perfect solution for applications requiring precise data acquisition, such as portable instrumentation, medical devices, and industrial control systems. Its compact size and efficiency make it an excellent choice for space-constrained applications.

With a maximum sampling rate of 300ksps, the MAX1258BETM+ provides rapid data conversion, ensuring timely and accurate readings for real-time monitoring and control. It operates from a single +2.7V to +3.6V supply, which is ideal for battery-powered devices, and features a fully differential input range of ±VREF, where VREF can vary between 1V and VDD, providing flexibility in various signal environments.

This ADC incorporates an internal 4.096V reference and reference buffer, simplifying the design process by reducing the number of external components required. Additionally, the MAX1258BETM+ includes a high-speed SPI-compatible serial interface, making it easy to connect with most microcontrollers and digital systems. This interface supports daisy-chaining multiple ADCs for multi-channel applications, streamlining the system design further.

One of the key features of the MAX1258BETM+ is its low power consumption, with an operating current of just 5.25mA. It also offers a power-down mode that reduces the current consumption to 1µA, which is particularly beneficial for power-sensitive applications. The device is housed in a compact 48-pin TQFN package, ensuring a minimal footprint on the PCB.

For those seeking a robust and reliable ADC with excellent accuracy and speed, the MAX1258BETM+ from Maxim Integrated is an outstanding choice. Its combination of high-speed data acquisition, low power operation, and ease of integration makes it a versatile component for a wide range of applications.

You May Also Be Interested in

Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $39.5865
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS 80LQFP
Lowest to $5.8755
Texas Instruments
IC ANLG MON/CTRL 12BIT 64HTQFP
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 3 1/2 DIGIT 28SSOP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS LQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 216K 48LQFP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0417 $60.1668
9+ $12.3419 $111.0771
13+ $11.9563 $155.4319
18+ $11.5706 $208.2708
23+ $11.1849 $257.2527
30+ $10.0278 $300.8340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess