EN
  • EN
  • DE

MAX14820ETG+T

Part No MAX14820ETG+T
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC IO-LINK TXRX 24TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Type Transceiver
Protocol IO-Link
Number of Drivers/Receivers 1/1
Data Rate 230.4Kbps
Supply Voltage (V) 9V ~ 36V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-WFQFN Exposed Pad
Supplier Device Package 24-TQFN (4x4)
Family Part Number MAX14820
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 701459-MAX14820ETG+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX14820ETG+T CAD Model

Description

Maxim Integrated MAX14820ETG+T IO-Link Device Transceiver

The Maxim Integrated MAX14820ETG+T is a cutting-edge IO-Link Device Transceiver that is designed to facilitate robust communication in industrial environments. This transceiver is an ideal solution for connecting intelligent sensors and actuators to an IO-Link master, streamlining the process of data transfer and diagnostics in automated systems.

Encased in a compact 24-pin TQFN package, the MAX14820ETG+T is engineered to withstand the demanding conditions of industrial applications. Its operating temperature range of -40°C to +85°C ensures reliable performance even in extreme environments. The device is also equipped with a wide supply voltage range of 9V to 36V, making it versatile for various industrial power supply requirements.

One of the key features of the MAX14820ETG+T is its integrated DC-DC converter, which provides a regulated 3.3V or 5V output to power sensors, microcontrollers, and other peripherals. This integrated power supply helps to simplify the system design by reducing the need for external components. Additionally, the device offers a C/Q (Control data/Quality data) output that can be configured as a push-pull, high-side, or low-side driver, offering flexibility in interfacing with different types of actuators.

The transceiver supports IO-Link data rates of COM1 (4.8 kbps), COM2 (38.4 kbps), and COM3 (230.4 kbps), allowing it to cater to various communication speed requirements. The MAX14820ETG+T also includes a wake-up detect feature, which enables the IO-Link master to wake up the device from a low-power mode, enhancing the efficiency of the system.

For enhanced protection, the MAX14820ETG+T is equipped with robust surge protection and continuous short-circuit protection for the IO-Link interface pins. These features ensure that the device is safeguarded against electrical transients and wiring faults, which are common in industrial settings.

In summary, the Maxim Integrated MAX14820ETG+T is a highly integrated and feature-rich IO-Link Device Transceiver that offers reliability, flexibility, and protection for industrial communication networks. Its robust design and integrated power supply make it a prime choice for developers looking to create efficient and durable IO-Link enabled devices.

You May Also Be Interested in

MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess