The MAX125CCAX is a precision, high-speed, 12-bit analog-to-digital converter (ADC) from Maxim Integrated that offers exceptional performance and flexibility for a wide range of data acquisition systems. Designed with dual channels, this ADC is ideal for applications requiring simultaneous and independent digitization of multiple signals.
With a conversion rate of up to 2 MSPS (million samples per second), the MAX125CCAX ensures rapid data processing, making it perfect for high-speed systems such as medical imaging, radar and LIDAR systems, and industrial process control. The device operates from a single +5V supply, simplifying power supply design and reducing system power requirements.
The MAX125CCAX features an internal track/hold (T/H) function, which provides consistent and reliable performance even with rapidly varying input signals. Its full-scale input range is ±VREF, where VREF can be set between 4.096V and 5V, allowing designers to optimize the dynamic range for their specific application needs.
This ADC also includes a high-speed serial interface that is compatible with SPI, QSPI™, and MICROWIRE™ protocols, offering easy integration with most microcontrollers and digital systems. The MAX125CCAX is available in a compact 28-pin SSOP package, which is conducive to space-constrained applications.
Key features of the MAX125CCAX include:
- 12-Bit Resolution with 2 Independent ADC Channels
- 2 MSPS Sampling Rate per Channel
- Internal Track/Hold Amplifier
- Single +5V Supply Operation
- Programmable Full-Scale Input Range
- High-Speed Serial Interface
- Low Power Consumption
- 28-Pin SSOP Package
Overall, the MAX125CCAX from Maxim Integrated is a robust and versatile ADC solution that provides the speed, accuracy, and ease of use necessary for advanced and demanding applications.