EN
  • EN
  • DE

MAX1265BEEI+

Part No MAX1265BEEI+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 28QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Resolution 12
Sampling Rate (Per Second) 265k
Number of Inputs 3, 6
Input Type Pseudo-Differential, Single Ended
Data Interface Parallel
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Supply Voltage , Analog 2.7V ~ 3.6V
Supply Voltage , Digital 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 28-SSOP
Supplier Device Package 28-QSOP
Mounting Style SMD
Family Part Number MAX1265
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 701123-MAX1265BEEI+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1265BEEI+ CAD Model

Description

Maxim Integrated MAX1265BEEI+ Product Overview

The MAX1265BEEI+ is a high-performance, 12-bit, 8-channel, 1.5Msps analog-to-digital converter (ADC) from Maxim Integrated, designed for demanding applications that require high speed and precision. This versatile ADC features a parallel interface and operates from a single 5V power supply, making it an ideal choice for a wide range of data acquisition systems, industrial control, medical equipment, and communication devices.

The MAX1265BEEI+ provides excellent dynamic performance with a signal-to-noise ratio (SNR) of 71.5dB and a total harmonic distortion (THD) of -85dB. Its high-speed sampling rate of 1.5 megasamples per second (Msps) allows for accurate digitization of high-frequency signals, ensuring that no critical information is lost during the conversion process.

This ADC incorporates a flexible input multiplexer (mux) with 8 single-ended channels that can be configured as 4 differential pairs, providing the user with options to connect various signal sources. Each channel has its own programmable gain amplifier (PGA), allowing for signal conditioning before conversion, which enhances the adaptability of the MAX1265BEEI+ to different input ranges and signal types.

The device also features an internal 4.096V reference, but it can also work with an external reference, which gives additional flexibility in terms of accuracy and stability tailored to specific application requirements. The MAX1265BEEI+ operates within the extended industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.

The MAX1265BEEI+ comes in a 28-pin SSOP (Shrink Small Outline Package) which is designed for space-saving on the PCB. This, combined with the low power consumption and advanced features such as overrange and underrange indicators, makes the MAX1265BEEI+ a robust and efficient solution for complex data acquisition tasks.

Overall, Maxim Integrated's MAX1265BEEI+ ADC provides designers with a high-speed, high-precision data conversion option that is both easy to integrate and versatile for a multitude of applications, ensuring that it remains a popular choice among engineers and developers.

You May Also Be Interested in

Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess