EN
  • EN
  • DE

MAX1270ACAI

Part No MAX1270ACAI
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Multirange, +5V, 8-Channel, Serial 12-Bit ADCs | IC DAS 12BIT 110K 28SSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type Data Acquisition
Number of Channels 8
Resolution (Bits) 12 b
Sampling Rate (Per Second) 110k
Data Interface Serial
Voltage Supply Source Single Supply
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 28-SSOP
Supplier Device Package 28-SSOP
Family Part Number MAX1270
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1212043-MAX1270ACAI
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1270ACAI CAD Model

Description

The MAX1270ACAI is a highly versatile and efficient 12-bit data acquisition system (DAS) from Maxim Integrated, a company known for its innovative and reliable semiconductor products. This analog-to-digital converter (ADC) is designed to operate with a single +5V power supply, making it suitable for a wide range of applications where power efficiency and precision are crucial.

Key Features

  • High Precision: The MAX1270ACAI offers 12-bit resolution, ensuring accurate conversion of analog signals to digital data for precise measurement and control applications.
  • Multi-Channel Flexibility: This device includes eight analog input channels, which can be configured as either eight single-ended inputs or four differential pairs, providing flexibility for various sensor types and signal conditions.
  • Programmable Input Ranges: Users can program the input ranges to be ±10V, ±5V, 0 to +10V, or 0 to +5V, accommodating a wide variety of signal amplitudes.
  • High-Speed Interface: The MAX1270ACAI features a fast serial interface compatible with SPI, QSPI, and MICROWIRE protocols, facilitating easy integration with microcontrollers and digital systems.
  • Low Power Consumption: With its single +5V supply, the device is optimized for low power operation, making it ideal for battery-powered devices and portable instrumentation.

Applications

The MAX1270ACAI is well-suited for a diverse range of applications, including:

  • Data acquisition systems
  • Industrial process control
  • Robotics and automation
  • Medical instruments
  • Portable instrumentation

Package and Quality

The MAX1270ACAI comes in a compact 28-pin SSOP package, which is conducive to space-constrained designs. Maxim Integrated ensures high-quality standards, and the device is designed to meet industrial temperature ranges, providing reliable performance across various environmental conditions.

Conclusion

With its combination of precision, flexibility, and low power consumption, the MAX1270ACAI from Maxim Integrated stands out as an excellent choice for designers looking to implement a robust data acquisition system in their products. Its programmable features and compatibility with standard serial interfaces make it a versatile and easy-to-use solution for a multitude of analog-to-digital conversion needs.

You May Also Be Interested in

Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.2890 $67.7340
13+ $9.2631 $120.4203
20+ $8.9732 $179.4640
27+ $8.6844 $234.4788
35+ $8.3945 $293.8075
47+ $7.5260 $353.7220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess