EN
  • EN
  • DE

CSD87334Q3DT

Part No CSD87334Q3DT
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 30V 20A 8SON / High Frequency Synchronous Power Module
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Series NexFET
Packaging Reel package
FET Type 2 N-Channel (Dual) Asymmetrical
FET Feature Standard
Drain Source Voltage 30V
Rds On (Maximum) @ Id, Vgs 6 mOhm @ 12A, 8V
Vgs(th) (Maximum) @ Id 1.2V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 8.3nC @ 4.5V
Input Capacitance (Ciss) (Maximum) @ Vds 1260pF @ 15V
Power - Max 6W
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Package 8-PowerTDFN
Manufacturer Package 8-VSON (3.3x3.3)
Win Source Part Number 771894-CSD87334Q3DT
Popularity Medium
Supply and Demand Status Limited
Family Name CSD87334Q3D
Introduction Date August 01, 2015
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CSD87334Q3DT CAD Model

Description

The CSD87334Q3DT from Texas Instruments is an exceptional, highly-efficient NexFET™ power block that is setting new standards in the field of integrated power management. Designed for a variety of applications, this state-of-the-art product offers a compact, high-performance solution for your power needs.

Key Features:

  • Advanced Technology: The CSD87334Q3DT utilizes Texas Instruments' cutting-edge NexFET technology to provide high efficiency and reduce power loss, making it ideal for high-density power applications.
  • Dual MOSFET Design: This power block combines two MOSFETs in a single SON 3.3mm x 3.3mm package, delivering a reduction in board space without compromising on performance.
  • Optimized Performance: With an integrated high-side and low-side MOSFET, the device ensures optimal power efficiency, which is crucial for maintaining the performance and longevity of electronic systems.

Applications:

The versatility of the CSD87334Q3DT makes it suitable for a wide range of applications, including:

  • DC/DC power supplies
  • Motor drives
  • Computing and server applications
  • Power tool systems
  • Telecommunication equipment

Technical Specifications:

The CSD87334Q3DT boasts impressive technical specifications that ensure reliable and efficient operation:

  • Voltage Rating: 30V
  • Continuous Drain Current: 40A
  • RDS(on): 8mΩ at VGS = 10V (High-Side and Low-Side)
  • Power Stage Efficiency: Over 90%
  • Operating Temperature Range: -40°C to 150°C

With the CSD87334Q3DT, Texas Instruments continues to demonstrate its commitment to innovation and excellence in power management solutions. Whether for industrial, consumer, or computing applications, this power block is engineered to meet the most demanding requirements, providing both performance and reliability.

You May Also Be Interested in

Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
Vishay
Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R / MOSFET P-CH 20V 4.5A 8-SOIC
Lowest to $0.5821
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254
Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402
Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
Vishay
MOSFET P-CH 30V 12A SC70-6
Lowest to $0.4558
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5547 $54.4145
80+ $1.2757 $102.0560
125+ $1.2358 $154.4750
170+ $1.1960 $203.3200
220+ $1.1561 $254.3420
290+ $1.0365 $300.5850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,694 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess