EN
  • EN
  • DE

MAX1270AEAI+T

Part No MAX1270AEAI+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAS/ADC 12BIT 110K 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Type Data Acquisition System (DAS), ADC
Number of Channels 8
Resolution (Bits) 12 b
Sampling Rate (Per Second) 110k
Data Interface MICROWIRE, QSPI, Serial, SPI
Voltage Supply Source Single Supply
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-SSOP
Supplier Device Package 28-SSOP
Family Part Number MAX1270
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 701128-MAX1270AEAI+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1270AEAI+T CAD Model

Description

The MAX1270AEAI+T is a high-performance, 12-bit analog-to-digital converter (ADC) from Maxim Integrated, designed to provide precise voltage conversion and an array of features that enhance its versatility in various applications. This ADC is an ideal choice for systems requiring high-resolution data acquisition, such as industrial control systems, medical instrumentation, and automated test equipment.

Key Features

  • Resolution: The MAX1270AEAI+T offers a 12-bit resolution, ensuring accurate and detailed analog signal conversion for critical applications.
  • Sampling Rate: With a sampling rate that can go up to 300ksps, this ADC is capable of handling high-speed signals without compromising the integrity of the data.
  • Input Channels: It features 8 pseudo-differential input channels or 4 true differential inputs, providing flexibility in accommodating various signal types.
  • Interface: The device includes a serial interface compatible with SPI, QSPI, and MICROWIRE protocols, allowing for easy integration with a wide range of microcontrollers and digital systems.
  • Supply Voltage: Operating on a single +5V supply, the MAX1270AEAI+T is designed for low-power consumption, which is critical for portable and battery-operated devices.
  • Package: It comes in a 28-pin SSOP (Shrink Small Outline Package), which is suitable for space-constrained applications.

Applications

The versatile nature of the MAX1270AEAI+T makes it suitable for a variety of applications, including:

  • Process Control and Automation
  • Data Acquisition Systems
  • Medical Instrumentation
  • Portable Instrumentation
  • Robotics

Reliability and Quality

Maxim Integrated is known for its commitment to quality and reliability, and the MAX1270AEAI+T is no exception. It is designed to meet the stringent requirements of industrial and medical standards, ensuring long-term performance and stability in the most demanding environments.

With its combination of high resolution, fast sampling rates, multiple input channels, and compatibility with various serial interfaces, the MAX1270AEAI+T stands out as a robust and reliable ADC solution for professional and industrial applications.

You May Also Be Interested in

Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.9300 $83.8600
4+ $34.4040 $137.6160
6+ $33.3287 $199.9722
8+ $32.2534 $258.0272
10+ $31.1781 $311.7810
13+ $27.9533 $363.3929
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess