EN
  • EN
  • DE

MAX1272CPA

Part No MAX1272CPA
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Fault-Protected, 12-Bit ADCs with Software-Selectable Input Range
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1212049-MAX1272CPA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1272CPA CAD Model

Description

Maxim Integrated MAX1272CPA Overview

The MAX1272CPA is a high-performance, 12-bit analog-to-digital converter (ADC) produced by Maxim Integrated. This device offers a unique combination of versatility and efficiency, making it an ideal choice for a wide array of applications that require precise digital representation of analog signals.

Key Features

  • Resolution: The MAX1272CPA provides a 12-bit resolution, ensuring accurate and detailed conversion of analog inputs into digital outputs.
  • Sampling Rate: It offers a fast sampling rate, which is essential for applications that need rapid signal processing and real-time data acquisition.
  • Input Range: The ADC features a programmable input range, allowing users to customize the device for specific measurement requirements.
  • Interface: This component is designed with a Serial Peripheral Interface (SPI), facilitating easy integration with microcontrollers and other digital systems.
  • Power Supply: It operates on a single +5V power supply, making it suitable for low-power applications and simplifying power management within the system.

Applications

The MAX1272CPA is highly versatile and can be used across various industries and applications. Some common uses include:

  • Data acquisition systems
  • Industrial process control
  • Medical instruments
  • Robotics
  • Automotive systems

Reliability and Quality

Maxim Integrated is known for its commitment to quality and reliability, and the MAX1272CPA is no exception. It is built to meet high standards, ensuring stable performance and longevity in demanding environments.

Package and Temperature Range

The MAX1272CPA comes in a compact 8-pin DIP package, which is suitable for through-hole mounting on printed circuit boards. It operates over an extended temperature range, ensuring consistent performance even under varying environmental conditions.

Whether you are developing sophisticated industrial equipment or designing a precision sensor system, the MAX1272CPA from Maxim Integrated is a reliable and efficient choice for your analog-to-digital conversion needs.

You May Also Be Interested in

Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.3964 $70.1892
7+ $19.1970 $134.3790
10+ $18.5971 $185.9710
13+ $17.9972 $233.9636
17+ $17.3973 $295.7541
23+ $15.5976 $358.7448
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess