EN
  • EN
  • DE

MAX1282BEUE

Part No MAX1282BEUE
Manufacturer Maxim Integrated
Description 300ksps/400ksps, Single-Supply, 4-Channel, Serial 12-Bit ADCs with Internal Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1212057-MAX1282BEUE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1282BEUE CAD Model

Description

The MAX1282BEUE from Maxim Integrated is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) offering exceptional accuracy and precision for a wide array of applications. This device is designed to operate with a single +5V supply, making it suitable for many portable and space-constrained applications.

Key Features

  • High Resolution: 12-bit resolution provides fine detail in measurement, ensuring that subtle changes in the analog signal are captured accurately.
  • Low Power Consumption: The device is optimized for low power operation, which is critical for battery-powered devices and energy-efficient systems.
  • Internal Reference: Comes with an internal 4.096V reference, giving a precise voltage for ADC conversions and simplifying the design by reducing external component count.
  • Single Supply Operation: Designed to work with a +5V single supply, this ADC simplifies power supply design and ensures compatibility with many digital systems.
  • Flexible Interface: Features a Serial Peripheral Interface (SPI) that allows easy communication with most microcontrollers and digital systems.
  • Compact Package: Available in a TSSOP-16 package, it occupies minimal space on a PCB, making it ideal for compact designs.

Applications

The MAX1282BEUE is versatile and can be used in various applications including:

  • Data Acquisition Systems
  • Portable Instrumentation
  • Medical Devices
  • Industrial Control Systems
  • Battery-Powered Devices

Technical Specifications

Parameter Value Resolution 12-Bit Supply Voltage +5V Internal Reference Voltage 4.096V Interface SPI Package TSSOP-16

For detailed specifications, application notes, and additional resources, please refer to the official datasheet and product documentation available from Maxim Integrated.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.3141 $81.9423
6+ $22.4116 $134.4696
8+ $21.7114 $173.6912
11+ $21.0110 $231.1210
15+ $20.3106 $304.6590
20+ $18.2095 $364.1900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess