EN
  • EN
  • DE

MAX128BCAI+T

Part No MAX128BCAI+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAS 12BIT 2-WIRE 28-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Data Acquisition System (DAS), ADC
Resolution (Bits) 12 b
Sampling Rate 8k
Data Interface I2C, Serial
Voltage Supply Source Single Supply
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 28-SSOP
Win Source Part Number 125162-MAX128BCAI+T
Popularity Medium
Supply and Demand Status Balance
Quantity per package 2k pcs
Ultra Librarian 3D Model Ultra Librarian MAX128BCAI+T CAD Model

Description

Maxim Integrated MAX128BCAI+T Analog-to-Digital Converter

The MAX128BCAI+T is a high-performance, 12-bit analog-to-digital converter (ADC) from Maxim Integrated that offers excellent accuracy and low power consumption. Designed for precision data conversion in a wide range of applications, this component is a perfect choice for systems requiring high-resolution measurements, such as industrial control systems, medical equipment, and instrumentation.

This ADC features a multichannel configuration, supporting eight single-ended inputs or four differential inputs, providing flexibility for various signal acquisition requirements. With its high-speed serial interface, the MAX128BCAI+T can easily connect to microcontrollers and digital signal processors, allowing for efficient data transfer and system integration.

Key Features:

  • 12-bit resolution for precise data conversion
  • 8-channel multiplexer with single-ended or differential inputs
  • Low power consumption, making it ideal for battery-powered devices
  • High-speed SPI/QSPI/MICROWIRE-compatible serial interface
  • Software-configurable analog input ranges
  • Internal 2.5V reference, or an external reference can be used for flexibility
  • Operational temperature range from -40°C to +85°C
  • Supplied in a 28-pin SSOP package

The device operates on a single 5V supply, minimizing power requirements for the system. The MAX128BCAI+T also features an internal 2.5V reference voltage, but it can be configured to use an external reference to accommodate specific application needs. This versatility allows users to optimize the performance of the ADC for their particular use case.

With its robust design, the MAX128BCAI+T ensures reliable performance in challenging environmental conditions, making it suitable for deployment in outdoor or industrial settings. Its compact 28-pin SSOP package allows for a small footprint on the PCB, which is critical for space-constrained applications.

Whether you're developing a sophisticated industrial automation system or a delicate medical monitoring device, the MAX128BCAI+T from Maxim Integrated provides the accuracy, reliability, and flexibility needed to achieve high-quality analog-to-digital conversion.

You May Also Be Interested in

Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.7491 $61.2437
17+ $7.1783 $122.0311
25+ $6.9543 $173.8575
35+ $6.7302 $235.5570
45+ $6.5061 $292.7745
60+ $5.8328 $349.9680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,540 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess