Products specifications Report Issue?

Color Natural
Contact Gender Female
Country of Origin MX
Current Rating 2 A
Gender Receptacle
Glow Wire Compliant Non-compliant
Housing Color Natural
Housing Material Polyester
Lead Free Lead Free
Max Operating Temperature 105 °C
Min Operating Temperature -40 °C
Mount Cable
Number of Contacts 9
Number of Positions 9
Number of Rows 1
Orientation Straight
Packaging Bulk
Pitch 2 mm
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8536695050
Termination Crimp
Voltage Rating 125 V
Wire Gauge (Max) 24 AWG
Wire Gauge (Min) 30 AWG
Win Source Part Number 1217069-355070900
Categories Circular Connectors - Housings
Manufacturer Molex, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 355070900 CAD Model

Description

The 35507-0900 circular connector housing from Molex is a 9-position, crimp termination, lead-free receptacle with a natural color.

  • Positions: 9
  • Termination: Crimp
  • Color: Natural
  • Pitch: 2mm
  • Housing Material: Polyester
  • Mounting: Cable mounting
  • Voltage Rating: 125V
  • Current Rating: 2A
  • RoHS Compliant: Yes
  • Package Quantity: 1
  • Temperature Range: -40°C to 105°C

You May Also Be Interested in

TE Connectivity
Need more? Email Us
ECAD model for HDP24-24-14PN
Souriau Connection Technology
4 Position Circular Connector Receptacle for Female Contacts Panel Mount, Flange
Need more? Email Us
ECAD model for UTP0104S
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 34 position 0.079" (2.00mm)
Need more? Email Us
ECAD model for MTMM-117-07-L-D-305
Amphenol Sine Systems Corp
CONN PLUG HSNG MALE 29POS INLINE / 29 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Need more? Email Us
ECAD model for AHDM06-24-29PR
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole, Right Angle 66 position 0.079" (2.00mm)
Need more? Email Us
ECAD model for TMM-133-01-T-D-RA
TE Connectivity
Lowest to $23.6599
ECAD model for HDP24-24-31PE
TE Connectivity
Lowest to $20.6743
ECAD model for HDP24-24-29PE
JST Sales America Inc.
CONN HEADER R/A 4POS 1.5MM / Connector Header Through Hole, Right Angle 4 position 0.059" (1.50mm)
Lowest to $0.1444
ECAD model for S4B-ZR(LF)(SN)
Samtec Inc.
CONN BRD STACK 2.00 40POS / 40 Position Header Spacer Connector 0.079" (2.00mm) Tin Through Hole
Lowest to $2.3484
ECAD model for TW-40-09-T-S-256-100

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
585+ $0.0859 $50.2515
1,420+ $0.0705 $100.1100
2,200+ $0.0683 $150.2600
3,030+ $0.0661 $200.2830
3,915+ $0.0639 $250.1685
5,240+ $0.0573 $300.2520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 935 pieces
MOQ: 585 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention