EN
  • EN
  • DE

MAX13013EXT

Part No MAX13013EXT
Manufacturer Maxim Integrated
Description +1.2V to +3.6V, 0.1uA, 100Mbps, Single-/Dual-/Quad-Level Translators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1212067-MAX13013EXT
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX13013EXT CAD Model

Description

Maxim Integrated MAX13013EXT - High-Speed CAN Transceiver

The MAX13013EXT from Maxim Integrated is a cutting-edge high-speed Controller Area Network (CAN) transceiver that offers a robust communication interface for automotive and industrial applications. It is designed to facilitate reliable data transmission and reception between CAN protocol controller hardware and the physical two-wire CAN bus. This transceiver is particularly suitable for harsh environments where electromagnetic interference (EMI) and higher bus fault voltages are prevalent.

With its extended common-mode range of -15V to +40V, the MAX13013EXT ensures secure data communication in situations where ground potentials vary widely, making it an ideal choice for complex electrical systems. The device also features a high transient protection voltage of ±45V, providing additional resilience against voltage spikes and enhancing system reliability.

The MAX13013EXT supports the ISO 11898 standard for CAN high-speed communication up to 1Mbps. This allows for fast and efficient data transfer, making it suitable for real-time applications. The transceiver's differential signaling helps to minimize signal interference and attenuation, ensuring high signal integrity over long cable runs.

Another notable feature of the MAX13013EXT is its low current standby mode with remote wake-up capability, which significantly reduces power consumption when the network is idle. This makes it an energy-efficient solution for battery-operated systems where power management is critical.

The device comes in a compact 8-pin SOIC package, which is space-saving and suitable for high-density PCB layouts. It also includes thermal shutdown protection, which prevents the device from overheating and ensures long-term stability and performance.

Overall, the Maxim Integrated MAX13013EXT is a robust and reliable high-speed CAN transceiver that offers advanced features for secure and efficient communication in automotive and industrial environments. Its protection features and energy efficiency make it a smart choice for designers looking to enhance the performance and durability of their CAN-based systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess