Maxim Integrated MAX13054ASA+T CAN Transceiver
The MAX13054ASA+T is a high-speed Controller Area Network (CAN) transceiver from Maxim Integrated that serves as an interface between a CAN protocol controller and the physical two-wire CAN bus. Designed for automotive and industrial applications, this transceiver is compliant with the ISO 11898-2 standard and is capable of operation in both 12V and 24V systems.
This robust transceiver is housed in a compact 8-pin SOIC package and is characterized for operation over the -40°C to +125°C automotive temperature range, making it suitable for harsh environments. The MAX13054ASA+T features a slew-rate-limited driver that reduces EMI and reflections, allowing for reliable communication in electrically noisy environments and over long cable runs.
Key Features:
- ISO 11898-2 Compliant: Ensures compatibility with established CAN standards for network communication.
- Thermal Shutdown Protection: Prevents the device from overheating, enhancing system reliability.
- Short-Circuit Protection: Offers safeguards against short-circuit conditions on the CAN bus lines.
- Dominant Time-Out Function: Prevents bus line lock-up by disabling the driver if a dominant state persists beyond a specified time.
- Low Current Standby Mode: Reduces power consumption when the transceiver is not actively driving the bus.
- Cross-Wire Protection: Protects the device against miswiring, which is crucial in complex automotive networks.
Applications:
- Automotive Networks: Including body control modules, powertrain, and infotainment systems.
- Industrial Control Systems: Such as factory automation and process control equipment.
- Medical Equipment: Where reliable data communication is essential for device functionality.
- Heavy Machinery: Including agricultural and construction vehicles that require robust communication systems.
The MAX13054ASA+T transceiver is available in tape and reel form, denoted by the '+T' suffix, facilitating automated manufacturing processes. With its combination of features designed for error-free communication in critical applications, the Maxim Integrated MAX13054ASA+T is a reliable choice for designers looking to implement CAN interfaces in their systems.