EN
  • EN
  • DE

MAX13080ECSD

Part No MAX13080ECSD
Manufacturer Maxim Integrated
Description +5.0V, 15kV ESD-Protected, Fail-Safe, Hot-Swap, RS-485/RS-422 Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1212081-MAX13080ECSD
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX13080ECSD CAD Model

Description

Maxim Integrated MAX13080ECSD RS-485/RS-422 Transceiver

The Maxim Integrated MAX13080ECSD is a high-performance, half-duplex transceiver designed for RS-485 and RS-422 communication protocols. This device is engineered to deliver robust data transmission in industrial, network, and automation applications, ensuring reliable communication even in harsh environments.

Key Features

  • High-Speed Operation: The MAX13080ECSD supports data rates up to 16Mbps, making it suitable for high-speed data communication requirements.
  • Extended Temperature Range: With an operating temperature range of -40°C to +85°C, it can withstand extreme conditions, ensuring consistent performance.
  • Integrated Protection: Equipped with fault protection up to ±15kV Human Body Model (HBM) on the transceiver inputs and outputs, it offers enhanced robustness against electrostatic discharge (ESD) events.
  • Low Power Shutdown: The device features a low-power shutdown mode that reduces power consumption when not in active use, contributing to energy efficiency in your systems.
  • True Fail-Safe Receiver: The MAX13080ECSD ensures a logic-high receiver output when the inputs are open, shorted, or idle, preventing false signaling during loss of data.

Applications

The MAX13080ECSD is ideal for a wide range of applications that require reliable data transmission. It is commonly used in:

  • Industrial Control Systems
  • Building Automation
  • Network Equipment
  • Security Systems

Package and Supply Voltage

This device is available in a compact 14-pin TSSOP package, allowing for efficient use of PCB space. It operates from a single 3.3V supply, making it compatible with low-voltage systems and reducing power requirements.

Design Flexibility

The MAX13080ECSD transceiver includes a slew-rate-limited driver that minimizes EMI and reduces reflections caused by improperly terminated cables, allowing for more flexible cable layouts and longer transmission distances. Its industry-standard pin configuration and interoperability with multiple transceivers and controllers make it a versatile component for your communication needs.

With its combination of speed, robustness, and reliability, the Maxim Integrated MAX13080ECSD transceiver is an excellent choice for enhancing the data communication capabilities of your electronic designs.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess