Maxim Integrated MAX13082ECSA+T RS-485/RS-422 Transceiver
The MAX13082ECSA+T from Maxim Integrated is a high-performance, half-duplex RS-485/RS-422 transceiver designed to provide robust communication in harsh industrial environments. This device is particularly suited for long-distance communication over twisted-pair cabling, commonly found in industrial automation, HVAC systems, and networked communication systems.
Key Features
- High-Speed Operation: Supports data rates up to 16Mbps, making it ideal for high-speed data transmission.
- Extended Temperature Range: Operates reliably in a wide temperature range from -40°C to +85°C, ensuring performance in extreme conditions.
- Low Power Consumption: The device features low quiescent current, which is beneficial for power-sensitive applications.
- Integrated Protection: Equipped with fail-safe circuitry that ensures a logic-high receiver output when the receiver inputs are open or shorted, or when they are connected to a terminated transmission line with all drivers disabled.
- Robust ESD Protection: Offers ±15kV ESD protection on the transceiver's input and output pins, safeguarding the device from electrostatic discharge damages.
Product Specifications
Parameter
Value
Data Rate
16Mbps
Operating Temperature
-40°C to +85°C
Supply Voltage
3.3V to 5V
Package
8-SOIC
ESD Protection
±15kV
The MAX13082ECSA+T transceiver's small 8-SOIC package makes it an excellent choice for space-constrained applications. Its integrated features and robust design ensure reliable data transmission even in the most demanding situations. Whether for industrial networks, building control systems, or any application requiring differential communication, the MAX13082ECSA+T from Maxim Integrated is an excellent choice for designers looking to enhance their communication interfaces.