EN
  • EN
  • DE

UCC2895QDWR

Part No UCC2895QDWR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case SOP
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 728103-UCC2895QDWR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC2895QDWR CAD Model

Description

The UCC2895QDWR is a state-of-the-art BiCMOS advanced phase-shift PWM controller from Texas Instruments, designed to deliver high-performance features for a range of power supply applications. This sophisticated integrated circuit (IC) is engineered to provide exceptional efficiency and flexibility, making it an ideal choice for applications requiring high power density and precise control.

Key Features

  • Advanced Phase-Shift Control: The UCC2895QDWR implements advanced phase-shift control, which allows for zero-voltage switching (ZVS) that minimizes switching losses and enhances overall efficiency, particularly in high-power applications.
  • Wide Operating Range: With an operating range of up to 600kHz, this controller can be used in a variety of high-frequency power supply designs.
  • Programmable Soft Start: The soft-start feature prevents inrush current at startup, protecting the device and the load from potential damage.
  • Integrated Fault Protection: The UCC2895QDWR includes comprehensive fault protection features such as over-current, over-voltage, and under-voltage lockout, ensuring reliable operation under adverse conditions.
  • High Drive Capability: The controller offers high-current totem-pole outputs capable of driving large MOSFETs or IGBTs directly, simplifying the design and reducing component count.

Applications

The versatility of the UCC2895QDWR makes it suitable for a wide array of applications, including:

  • High-density DC/DC converters
  • Telecommunications power systems
  • Industrial power supplies
  • Off-line power supplies
  • Renewable energy inverters

Package and Quality

The UCC2895QDWR is available in a compact surface-mount SOIC-16 package, which is ideal for space-constrained applications. Texas Instruments' commitment to quality ensures that this product meets the highest standards of reliability and performance.

Conclusion

With its advanced control features, robust protection mechanisms, and high drive capability, the UCC2895QDWR from Texas Instruments stands out as a superior choice for designers looking to optimize their power supply solutions. Whether for industrial, telecommunications, or renewable energy applications, this PWM controller delivers the efficiency, flexibility, and reliability required for today's demanding power management challenges.

You May Also Be Interested in

Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
Lowest to $4.0465

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess