EN
  • EN
  • DE

MAX13083EASD+T

Part No MAX13083EASD+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701200-MAX13083EASD+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX13083EASD+T CAD Model

Description

Maxim Integrated MAX13083EASD+T RS-485/RS-422 Transceiver

The Maxim Integrated MAX13083EASD+T is a high-performance, half-duplex RS-485/RS-422 transceiver designed to facilitate robust communication in industrial, network, and automation systems. This device is suitable for long-distance communication applications that require high data integrity and noise immunity. It operates over a wide single supply voltage range of 3.3V to 5V, making it versatile for various system designs.

Key Features

  • Integrated Protection: The MAX13083EASD+T comes with integrated protection features, including ±15kV electrostatic discharge (ESD) protection on the transceiver's input and output pins, which enhances the reliability and longevity of the device in harsh environments.
  • High Data Rate: It supports data rates up to 16Mbps, enabling fast data transmission for time-critical applications.
  • Reduced Power Consumption: The device includes a low-power shutdown mode that significantly reduces power consumption when the transceiver is not in use, making it ideal for power-sensitive applications.
  • Extended Temperature Range: The MAX13083EASD+T is designed to operate in extreme environments, with an industrial temperature range of -40°C to +85°C, ensuring reliable performance under varying temperature conditions.
  • Fail-Safe Receiver: The fail-safe receiver feature ensures a logic-high receiver output when the inputs are open, shorted, or idle, providing additional robustness against faults.

Applications

  • Industrial Control Systems
  • Building Automation
  • Networked Security Systems
  • Data Acquisition Systems
  • Point of Sale (POS) Systems

The transceiver is available in a 14-pin narrow SO package, which is suitable for space-constrained applications. The MAX13083EASD+T is also designed to be interoperable with industry-standard 5V RS-485/RS-422 transceivers, ensuring compatibility with existing designs and facilitating easy integration into new projects.

With its combination of high-speed communication, integrated protection features, and low-power operation, the Maxim Integrated MAX13083EASD+T RS-485/RS-422 transceiver is an excellent choice for designers looking to enhance the performance and reliability of their digital communication systems.

You May Also Be Interested in

Maxim Integrated
Lowest to $3.2176
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess