EN
  • EN
  • DE

MAX13085EESA/MAX13485EESA

Part No MAX13085EESA/MAX13485EESA
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 208098-MAX13085EESA/MAX13485EESA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX13085EESA/MAX13485EESA CAD Model

Description

MAX13085EESA/MAX13485EESA - RS-485/RS-422 Transceivers

The MAX13085EESA and MAX13485EESA are part of Maxim Integrated's family of half-duplex and full-duplex RS-485/RS-422 transceivers designed to provide robust communication in industrial environments. These transceivers are ideal for long-distance and high-speed data transmission applications where noise immunity and high data integrity are paramount.

With a wide operating voltage range from 3.3V to 5V, these devices are versatile and can be integrated into various systems without the need for additional power supplies. The MAX13085EESA offers half-duplex communication, while the MAX13485EESA provides full-duplex operation, allowing for simultaneous two-way communication on a pair of wires.

Both devices feature a high ESD protection level of ±15kV using the Human Body Model, ensuring resilience against electrostatic discharges that can occur in industrial settings. They also possess extended -40°C to +85°C temperature ranges, making them reliable under extreme environmental conditions.

The MAX13085EESA/MAX13485EESA transceivers include a fail-safe feature that guarantees a known output state if inputs are left open, shorted, or idle, providing additional reliability for the system. This feature is particularly useful in applications where cable disconnections can occur, ensuring the system remains in a safe state.

These transceivers are available in an 8-pin SO package, offering a compact solution that is easy to integrate into existing designs without taking up significant board space. They are suitable for various applications, including industrial control, building automation, and networked security systems.

Maxim Integrated's commitment to quality and reliability is evident in the MAX13085EESA and MAX13485EESA transceivers, making them a trusted choice for engineers and designers looking to implement robust RS-485/RS-422 communication links in their projects.

You May Also Be Interested in

ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $5.0427
Agere Systems
Need more? Email Us
ESMT
Lowest to $1.2913
Coilcraft
Lowest to $1.5451
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819
ESMT
Need more? Email Us
EliteMT
Lowest to $2.1853
ESMT
Lowest to $3.2617
EliteMT
Lowest to $1.3456

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3985 $51.8050
270+ $0.3728 $100.6560
420+ $0.3600 $151.2000
600+ $0.3343 $200.5800
780+ $0.3214 $250.6920
975+ $0.3086 $300.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 454,570 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess