EN
  • EN
  • DE

MAX13087ECSA+

Part No MAX13087ECSA+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 100mV
Data Rate 16Mbps
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 785303-MAX13087ECSA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX13087E
Introduction Date November 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX13087ECSA+ CAD Model

Description

Maxim Integrated MAX13087ECSA+ RS-485/RS-422 Transceiver

The MAX13087ECSA+ from Maxim Integrated is a high-performance, half-duplex RS-485/RS-422 transceiver designed to provide bidirectional data communication on multipoint bus transmission lines. This robust transceiver is suitable for long-distance and high-speed applications where noise immunity and data integrity are crucial.

Encased in an 8-pin SOIC package, the MAX13087ECSA+ operates over a wide 3.3V to 5V supply voltage range, making it versatile for various system designs. The device is capable of data rates up to 16Mbps, allowing for rapid data transmission in industrial, telecom, and networking applications.

One of the standout features of the MAX13087ECSA+ is its enhanced electrostatic discharge (ESD) protection. It can withstand ±15kV ESD strikes without suffering damage, as per the Human Body Model (HBM), ensuring reliability and longevity in harsh environments. Additionally, the integrated thermal shutdown feature protects the device from overheating, thus safeguarding the system's integrity.

The device is designed with fail-safe circuitry that ensures a logic-high receiver output when the receiver inputs are open or shorted, or when they are connected to a terminated transmission line with all drivers disabled. This fail-safe feature enhances the safety and reliability of the communication system by preventing false signal transmissions that could otherwise occur due to line faults or inactive transmitters.

Key features of the MAX13087ECSA+ include:

  • Half-duplex RS-485 and RS-422 communication
  • Operates from a single 3.3V to 5V supply
  • Up to 16Mbps data rate
  • ±15kV ESD protection on transceiver input/output pins
  • Extended -40°C to +85°C temperature range
  • Thermal shutdown and short-circuit protection
  • Low quiescent current: 800μA (typical)
  • Fail-safe receiver for open, shorted, or terminated lines

The MAX13087ECSA+ is ideal for applications requiring high-speed, reliable data communication with strong fault tolerance and ESD protection, such as industrial control systems, building automation, and network equipment. Its robust design and advanced features ensure that it can meet the stringent requirements of critical communication systems.

You May Also Be Interested in

IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
Shanghai Chipanalog Microelectronics Co., Ltd
3V~5.5V Transceiver 500Kbps 256 Half-Duplex SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1892
Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553
Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess