EN
  • EN
  • DE

MAX1313ECM

Part No MAX1313ECM
Manufacturer Maxim Integrated
Description 8-/4-/2-Channel, 12-Bit, Simultaneous-Sampling ADCs with ±10V, ±5V, and 0 to +5V Analog Input Ranges
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1212090-MAX1313ECM
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1313ECM CAD Model

Description

Maxim Integrated's MAX1313ECM Product Overview

The MAX1313ECM is a high-performance, low-power, 16-bit analog-to-digital converter (ADC) from Maxim Integrated, a renowned leader in the development of integrated circuits. This precision ADC is designed to deliver exceptional accuracy and speed, making it an ideal choice for a wide range of demanding applications such as industrial control systems, medical instrumentation, and data acquisition systems.

Key Features

  • High Resolution: The MAX1313ECM offers a 16-bit resolution, ensuring detailed and accurate digital representations of analog signals.
  • Fast Sampling Rate: With a maximum sampling rate of 200ksps (kilo-samples per second), this ADC can handle high-speed signal processing requirements with ease.
  • Low Power Consumption: Designed for efficiency, the device operates with a low power requirement, making it suitable for battery-powered or energy-sensitive applications.
  • Multiple Input Channels: It features eight pseudo-differential input channels, providing flexibility in handling multiple signal inputs simultaneously.
  • Flexible Interface: The MAX1313ECM supports both serial and parallel interfaces, allowing for easy integration with a variety of microcontrollers and digital systems.
  • Internal Reference: It includes an internal reference voltage, eliminating the need for external components and simplifying the design process.

Applications

The versatility of the MAX1313ECM makes it an excellent choice for various complex applications where precision and speed are critical:

  • Industrial Automation and Process Control
  • Medical Instrumentation
  • Data Acquisition Systems
  • Portable Instrumentation

Package and Reliability

The MAX1313ECM is available in a compact 48-pin LQFP (Low-profile Quad Flat Package), ensuring a minimal footprint on the PCB (Printed Circuit Board). Maxim Integrated's commitment to quality means that the MAX1313ECM is designed to meet stringent reliability standards, providing a robust solution for industry professionals.

With its combination of high accuracy, speed, and low power consumption, the MAX1313ECM from Maxim Integrated stands out as a superior choice for designers seeking to enhance the performance and efficiency of their systems.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.6955 $77.0865
6+ $21.0836 $126.5016
9+ $20.4247 $183.8223
12+ $19.7659 $237.1908
16+ $19.1069 $305.7104
21+ $17.1304 $359.7384
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,830 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess