EN
  • EN
  • DE

BQ24001

Part No BQ24001
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description SINGLE-CELL Li-ION CHARGE MANAGEMENT IC FOR PDAs AND INTERNET APPLIANCES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1154095-BQ24001
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ24001 CAD Model

Description

The BQ24001 is a highly integrated and efficient power management integrated circuit (PMIC) designed by Texas Instruments, tailored for portable applications. This sophisticated chip is an essential component for devices that require battery charging and power regulation, making it an ideal solution for a wide range of consumer electronics such as smartphones, tablets, digital cameras, and portable media players.

Key Features

  • Integrated Power FETs: The BQ24001 includes high-efficiency power FETs for charging and discharging, ensuring minimal energy is wasted during the power conversion process.
  • Flexible Power Management: It offers a programmable charge rate through an external resistor, which allows for customization according to the specific needs of the application.
  • Thermal Regulation: To prevent overheating, the BQ24001 features an integrated thermal regulation mechanism that reduces charge current under extreme temperature conditions.
  • Charge Status Indicators: With built-in LED drivers, the chip provides visual indications of the battery's charge status, enhancing the user interface of the end product.
  • Multiple Protection Features: The device includes safety features such as over-voltage protection, under-voltage lockout, and a timer for charge termination to ensure safe and reliable operation.

Applications

The versatility of the BQ24001 makes it suitable for a wide range of applications that require efficient charging and power control. Its compact size and high level of integration make it especially beneficial for portable devices where space is at a premium.

Technical Specifications

  • Input Voltage Range: The device supports an input voltage range that accommodates the typical outputs of standard USB ports and wall adapters.
  • Charge Current: The BQ24001 allows for adjustable charging current to safely and efficiently charge various battery sizes and chemistries.
  • Battery Chemistry: It is compatible with single-cell Li-ion or Lithium-polymer batteries, the most common types used in modern portable electronics.

Conclusion

In summary, the BQ24001 from Texas Instruments represents a comprehensive solution for power management in battery-powered devices. Its combination of efficiency, flexibility, and safety features make it a top choice for designers looking to optimize their products for performance and user experience.

You May Also Be Interested in

Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $0.7207
NXP / Nexperia
Three quadrant triacs guaranteed commutation
Lowest to $11.7209
Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536
International Rectifier
Advanced Process Technology Ultra Low On-Resistance
Need more? Email Us
BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us
Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us
Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7517 $52.5238
33+ $3.0784 $101.5872
51+ $2.9822 $152.0922
70+ $2.8860 $202.0200
90+ $2.7898 $251.0820
120+ $2.5012 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,550 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess