EN
  • EN
  • DE

MAX131CMH+TD

Part No MAX131CMH+TD
Manufacturer Maxim Integrated
Catalog PMIC - Display Drivers
Description IC ADC 3 1/2 DIGIT W/REF 44-MQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Display Type LCD
Configuration 7 Segment
Digits or Characters A/D 3.5 Digits
Operating Supply Current 100μA
Operating Supply Voltage 4.5 V ~ 14 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 44-QFP
Manufacturer Package 44-MQFP (10x10)
Win Source Part Number 701241-MAX131CMH+TD
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX131
Introduction Date April 01, 1989
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX131CMH+TD CAD Model

Description

The MAX131CMH+TD from Maxim Integrated is a high-performance, 16-bit analog-to-digital converter (ADC) that offers exceptional accuracy and stability. Designed for precision data acquisition systems, this ADC is ideal for a wide range of applications including medical instrumentation, industrial control systems, and scientific measurement equipment.

Key Features

  • High Resolution: The MAX131CMH+TD provides a 16-bit resolution, ensuring precise digital representation of analog signals.
  • Low Noise: With its advanced design, this ADC minimizes noise, resulting in cleaner, more accurate readings.
  • High-Speed Conversion: It offers fast conversion rates, allowing for real-time data processing in demanding applications.
  • Differential Inputs: Differential input capability enhances common-mode noise rejection and improves the quality of the signal acquisition.
  • Wide Input Range: The device supports a wide range of input voltages, giving users flexibility in interfacing with various sensors and input signals.
  • Low Power Consumption: It is designed for efficiency, with low power consumption that makes it suitable for battery-powered or energy-sensitive applications.
  • Integrated Reference: An onboard precision voltage reference ensures stable and accurate conversions without the need for external components.

Product Specifications

  • Product Category: Analog to Digital Converters - ADC
  • Manufacturer: Maxim Integrated
  • RoHS: Details regarding RoHS compliance are available upon request.
  • Number of Channels: Multiple-channel support for flexible application use.
  • Interface Type: Serial (SPI, QSPI, MICROWIRE)
  • Package / Case: PLCC-44
  • Mounting Style: SMD/SMT

The MAX131CMH+TD is housed in a PLCC-44 package, making it suitable for surface-mount technology (SMT) and providing a compact footprint for space-constrained applications. Its robust design and comprehensive feature set make it a reliable choice for engineers and designers looking for a high-quality ADC solution. Maxim Integrated's commitment to excellence ensures that this product meets the highest standards of performance and reliability.

You May Also Be Interested in

NXP / Nexperia
IC LCD CTLR/DRIVER UNCASED / Driver
Need more? Email Us
Silicon Labs
IC DRVR 128 SEGMENT 48TQFP / LCD Driver 48-TQFP (7x7)
Lowest to $5.8209
NXP / Nexperia
IC LCD CTLR/DRIVER UNCASED FFC / Driver
Need more? Email Us
NXP / Nexperia
IC LCD CTLR/DRIVER UNCASED / Driver
Need more? Email Us
ON Semiconductor
IC DRVR LCD DISPLAY 48QFP / Driver 48-QFP (14x14)
Need more? Email Us
Renesas Electronics America
IC DRVR 16 SEGMENT 44MQFP / LED Driver 44-MQFP (10x10)
Lowest to $17.2861
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Need more? Email Us
Texas Instruments
IC DRVR CTRLR DGRL 176DLP / DLP Driver 176-DLP (7x7)
Lowest to $35.1794
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.4135 $61.6540
10+ $12.6473 $126.4730
15+ $12.2522 $183.7830
20+ $11.8572 $237.1440
26+ $11.4622 $298.0172
34+ $10.2760 $349.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess