EN
  • EN
  • DE

MAX131CQH

Part No MAX131CQH
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 3½ Digit A/D Converters with Bandgap Refrence
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1212095-MAX131CQH
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX131CQH CAD Model

Description

The MAX131CQH from Maxim Integrated is a sophisticated, high-performance data acquisition system (DAS) that is designed to cater to the needs of demanding applications requiring high precision and reliability. This advanced 16-bit plus sign analog-to-digital converter (ADC) is a perfect solution for systems that demand high accuracy and low noise performance.

Key Features

  • Precision: The MAX131CQH features a 16-bit plus sign ADC, offering precise measurement capabilities. This high level of accuracy is essential for applications such as medical instrumentation, industrial process control, and scientific analysis.
  • Integration: It comes with an integrated track/hold function, which simplifies the design process by reducing the number of external components required. This integration helps in achieving a compact and efficient system design.
  • Low Noise: Designed with low noise in mind, the MAX131CQH ensures that the signal integrity is maintained, which is crucial for high-resolution data acquisition systems.
  • Flexible Reference Input: The device provides a flexible reference input, allowing designers to set a custom voltage reference to match the specific needs of their application, enhancing the versatility of the DAS.
  • Easy Interface: With its simple digital interface, the MAX131CQH can be easily connected to microprocessors or digital systems, ensuring straightforward integration into a wide range of products.

Applications

The MAX131CQH is ideal for use in various high-end applications, including:

  • Medical Instrumentation
  • Industrial Process Control
  • Scientific Analysis Equipment
  • Data Acquisition Systems

Technical Specifications

Parameter Value
Resolution 16-Bit Plus Sign
Interface Type Digital
Input Type Single-Ended/Differential
Package Type PLCC
Mounting Type Surface Mount

Overall, the MAX131CQH from Maxim Integrated represents a blend of precision, integration, and flexibility, making it an excellent choice for designers looking to create advanced systems with high-quality data acquisition capabilities.

You May Also Be Interested in

Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess