EN
  • EN
  • DE
  • IT

MAX13204EALT+T

Part No MAX13204EALT+T
Manufacturer Maxim Integrated
Catalog TVS - Diodes
Description TVS DIODE 6UDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Steering (Rail to Rail)
Unidirectional Channels 4
Power Line Protection No
Applications Ethernet
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 6-WDFN
Manufacturer Package 6-μDFN(2x2)
Win Source Part Number 701242-MAX13204EALT+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX13204EALT+T CAD Model

Description

The MAX13204EALT+T from Maxim Integrated is a high-performance, low-power, dual-channel digital isolator designed to provide reliable signal isolation for a wide range of applications. This component is a perfect solution for systems where signal integrity and isolation are critical, such as industrial automation, medical equipment, and power supply units.

Key Features

  • Isolation Voltage: The device offers an impressive isolation voltage of 3.75kVrms (minimum) for 60 seconds, ensuring safety and compliance with industry standards.
  • Data Rate: It supports a high-speed data rate of up to 25Mbps, making it suitable for applications that require fast data transfer without compromising signal quality.
  • Low Power Consumption: The MAX13204EALT+T is designed for energy efficiency, with a low quiescent current that helps to minimize power consumption in your system.
  • Integrated DC-DC Converter: The inclusion of an integrated DC-DC converter simplifies power supply design by providing isolated power along with signal isolation.
  • Robustness: With its high common-mode transient immunity of 50kV/μs, the device ensures stable performance in environments with high levels of electrical noise.
  • Package: The component is available in a compact, surface-mountable TDFN package, making it ideal for space-constrained applications.

Applications

The MAX13204EALT+T is versatile and can be used in a variety of applications, some of which include:

  • Industrial Control Systems
  • Medical Systems
  • Isolated Sensor Interfaces
  • Data Acquisition Systems
  • Power Supply Control

Conclusion

In conclusion, the MAX13204EALT+T from Maxim Integrated is a robust, efficient, and reliable digital isolator that offers excellent performance for applications requiring high-quality signal isolation. Its combination of high-speed data transfer, low power consumption, and compact form factor make it an ideal choice for designers looking to enhance their system's safety and integrity.

You May Also Be Interested in

ON Semiconductor
TVS DIODE 5VWM 10VC 18UDFN
Lowest to $1.7594
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SMB
Lowest to $0.1630
Micro Commercial Co
TVS DIODE 64.1VWM 103VC SMBJ
Lowest to $0.0968
Alpha & Omega Semiconductor Inc.
TVS DIODE 5VWM 9VC 8DFN
Lowest to $0.2158
Littelfuse Inc.
Silicon Avalanche Diodes - 400W Surface Mount Transient Voltage Supressors
Lowest to $0.0476
STMicroelectronics
TVS DIODE 15.3VWM 32.5VC SMB
Lowest to $1.5835
Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $5.3697
Littelfuse Inc.
TVS DIODE 154VWM 246VC SMB
Lowest to $0.2802
Microsemi Corporation
TVS DIODE 75VWM 14SOIC / Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 14-SOIC
Lowest to $2.1940

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.4760 $74.2800
65+ $2.0322 $132.0930
100+ $1.9688 $196.8800
140+ $1.9055 $266.7700
180+ $1.8421 $331.5780
240+ $1.6507 $396.1680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,220 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess