EN
  • EN
  • DE
  • IT

EZFM4224F1433E S LKAD

Part No EZFM4224F1433E S LKAD
Manufacturer Intel
Catalog Ethernet Interface
Description 24-PORT 10G Ethernet L2/L3/L4 Switch/router
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package FCBGA
Max Power Dissipation 47 W
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1058141-EZFM4224F1433E S LKAD
Categories Ethernet Interface
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EZFM4224F1433E S LKAD CAD Model

Description

The Intel EZFM4224F1433E S LKAD is an Ethernet interface that is commonly used in electronic devices.

  • Mounting: Surface Mount Device
  • Power Dissipation: 47 W (Maximum)
  • Win Source Part Number: 1058141-EZFM4224F1433E S LKAD
  • RoHS: Compliant
  • Supply: Short

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT FW VER 1.10.19 / Power Over Ethernet Controller 48 Channel 802.3at (PoE+), 802.3af (PoE) 32-QFN (5x5)
Need more? Email Us
Intel
I/O Controller 1-CH 1-Port Tape and Reel
Need more? Email Us
Intel
82571EB Gigabit Ethernet Controller, Dual Port, BGA, Tray
Need more? Email Us
Intel
Niantic; Dual Port 10GIG Ethernet Mac
Need more? Email Us
Intel
Ethernet CTLR Single Chip 100Mbps/1000Mbps/10000Mbps 576-Pin FCBGA
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 302TQFP / Telecom IC Ethernet Switch 302-TQFP (24x24)
Need more? Email Us
Intel
IC Redriver Ethernet 4CH 100QFP
Need more? Email Us
Microchip Technology
Need more? Email Us
Intel
Phy 1-CH 10MBPS/100MBPS/1GBPS 3.3V 56-PIN QFN Ep
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess