EN
  • EN
  • DE

EGLXT914QCB3

Part No EGLXT914QCB3
Manufacturer Intel
Catalog Ethernet Interface
Description IC Redriver Ethernet 4CH 100QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PQFP
Lead Free Yes
Maximum Operating Temperature 70 °C
Max Supply Voltage 5.25 V
Min Operating Temperature 0 °C
Min Supply Voltage 4.75 V
Mount Surface Mount
Number of Pins 100
Operating Supply Current 240 mA
Operating Supply Voltage 5 V
RoHS Compliant
Win Source Part Number 1056884-EGLXT914QCB3
Categories Ethernet Interface
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EGLXT914QCB3 CAD Model

Description

The Intel EGLXT914QCB3 is an Ethernet Interface with a surface mount mounting style.

  • Mounting Style: Surface Mount
  • Operating Supply Voltage: 5V
  • Maximum Operating Temperature: 70°C
  • Pins: 100
  • Popularity: Low
  • Lead-Free: Yes
  • RoHS Compliant: Yes
  • Case/Package: PQFP
  • Supply Current: 240mA

You May Also Be Interested in

Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN / 1/1 Transceiver Full Ethernet 32-QFN (5x5)
Lowest to $4.2770
Microchip Technology
USB 2.0 to 10/100 Ethernet Controller 10Mbps/100Mbps 3.3V 56-Pin VQFN T/R
Need more? Email Us
Microchip Technology
IC ETHERNET SWITCH 7PORT 128TQFP / Ethernet Switch 10/100/1000 Base-T PHY I²C, SPI Interface 128-TQFP-EP (14x14)
Lowest to $14.1493
Texas Instruments
IC TRANSCEIVER 1/1 48VQFN / 1/1 Transceiver Ethernet 48-VQFN (7x7)
Lowest to $6.0539
Microchip Technology
IC ETHERNET SWITCH 7PORT 128TQFP / Ethernet Switch 10/100/1000 Base-T PHY I²C, SPI Interface 128-TQFP-EP (14x14)
Lowest to $22.0305
Texas Instruments
IC TRANSCEIVER 1/1 48LQFP / 1/1 Transceiver MII, RMII 48-LQFP (7x7)
Lowest to $7.5093
Intel
24-PORT 10G Ethernet L2/L3/L4 Switch/router
Need more? Email Us
Intel
Thunderbolt 2 Controller 2 Channel FC-CSP Tray
Need more? Email Us
Intel
82571EB Gigabit Ethernet Controller, Dual Port, BGA, Tray
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess