EN
  • EN
  • DE

MAX13223EEUP+

Part No MAX13223EEUP+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description Dual Transmitter/Receiver RS-232 20-Pin TSSOP Tube / IC TXRX RS-232 2TX/2RX 20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500mV
Data Rate 250kbps
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
Win Source Part Number 785311-MAX13223EEUP+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX13223E
Introduction Date April 01, 2009
ECCN EAR99
Country of Origin Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX13223EEUP+ CAD Model

Description

Maxim Integrated MAX13223EEUP+ RS-232 Interface IC

The MAX13223EEUP+ is a high-performance RS-232 interface IC designed by Maxim Integrated, a leading provider of innovative analog and mixed-signal products. This device is specifically engineered to facilitate serial communication in applications that require a reliable connection between data terminals and data communication equipment.

The MAX13223EEUP+ operates from a single +3.0V to +5.5V power supply, making it suitable for a wide range of power environments. Its low-power consumption and shutdown mode make it an ideal choice for battery-powered and portable applications where power efficiency is crucial.

With a data rate of up to 1Mbps, this interface IC can handle high-speed data transmission with ease, ensuring swift and efficient communication. The MAX13223EEUP+ features two drivers and two receivers, providing full-duplex communication capability. This allows simultaneous transmission and reception of data, enhancing the overall efficiency of the communication system.

The device is equipped with a proprietary AutoShutdown Plus™ feature, which automatically enters a low-power shutdown mode when the RS-232 cable is disconnected or the transmitters of the connected peripherals are off. This feature significantly reduces power consumption, extending the life of the product in which it is used.

The MAX13223EEUP+ also offers enhanced electrostatic discharge (ESD) protection up to ±15kV for Human Body Model (HBM), ±15kV for Air-Gap Discharge, and ±8kV for Contact Discharge as per the IEC 61000-4-2 standard. This robust ESD protection ensures the reliability and longevity of the device in harsh environments.

Enclosed in a 20-pin TSSOP package, the MAX13223EEUP+ is designed for easy integration into a variety of design layouts. Its small footprint and compatibility with industry standards make it a versatile choice for designers looking to implement RS-232 communication interfaces in their products.

Overall, the MAX13223EEUP+ from Maxim Integrated stands out as a reliable and efficient solution for RS-232 communication, offering high-speed data rates, low power consumption, and excellent ESD protection, making it a top choice for engineers and designers across various industries.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389
Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376
IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657
Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3739 $50.6085
32+ $3.1604 $101.1328
50+ $3.0536 $152.6800
71+ $2.8400 $201.6400
92+ $2.7333 $251.4636
115+ $2.6265 $302.0475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess