EN
  • EN
  • DE

MAX13234EETP+T

Part No MAX13234EETP+T
Manufacturer Maxim Integrated
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description Industry's Fastest RS-232 Transceivers (up to 3Mbps) with Integrated Logic-Level Translation
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Plating Tin
Data Rate 250 kbps
ESD Protection Yes
Logic Function Receiver, Transceiver
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Nominal Supply Current 1 mA
Number of Drivers 2
Number of I/Os 8
Number of Pins 20
Number of Receivers 2
Number of Transceivers 1
Number of Transmitters 2
Operating Supply Voltage 5.5 V
Propagation Delay 150 ns
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1074876-MAX13234EETP+T
Categories Logic - Buffers,Drivers,Receivers,Transceivers
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX13234EETP+T CAD Model

Description

The MAX13234EETP+T from Maxim Integrated is a high-performance, RS-232 transceiver chip designed to facilitate serial communication in demanding applications. This integrated circuit is built to provide reliable data transfer while operating in extended temperature ranges, making it an ideal choice for industrial, telecommunications, and networking equipment.

Key Features:

  • Interface Type: RS-232
  • Number of Drivers/Receivers: 2/2
  • Supply Voltage Range: 3.0V to 5.5V
  • Operating Temperature Range: -40°C to +85°C
  • Data Rate: Up to 1Mbps
  • Electrostatic Discharge (ESD) Protection: ±15kV Human Body Model (HBM)
  • Package Type: TQFN-20
  • RoHS: Compliant

The MAX13234EETP+T transceiver incorporates a dual driver/receiver configuration which allows for full-duplex communication. Its high data rate capability of up to 1Mbps ensures swift and efficient data exchange, making it suitable for high-speed serial communication interfaces.

One of the standout features of this product is its robust ESD protection, which safeguards against the damaging effects of electrostatic discharge. With a ±15kV protection on the Human Body Model, it provides an extra layer of security for the longevity of your electronic designs.

The transceiver operates over a wide supply voltage range from 3.0V to 5.5V, which provides design flexibility and compatibility with a variety of logic families. Additionally, its extended operating temperature range from -40°C to +85°C ensures reliable performance in extreme environments.

Maxim Integrated's commitment to quality and reliability is evident in the MAX13234EETP+T's packaging. The device comes in a space-saving TQFN-20 package and is RoHS compliant, meeting the environmental standards for hazardous substance regulations.

In summary, the MAX13234EETP+T RS-232 transceiver from Maxim Integrated is a versatile and robust component that offers high-speed data transmission, advanced protection features, and reliability in a compact package, making it an excellent choice for a wide range of applications.

You May Also Be Interested in

Nexperia USA Inc.
IC TRANSLATION TXRX 3.6V 24TSSOP
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1158
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 48-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us
SG Micro Corp
1.2V~5V 8 1 [email protected],15pF 25uA TSSOP-24 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.6403
Texas Instruments
PROTOTYPE
Lowest to $1.4553
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 20DHXQFN
Lowest to $0.1805

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.1941 $52.3882
5+ $21.4926 $107.4630
8+ $20.8209 $166.5672
10+ $20.1493 $201.4930
13+ $19.4777 $253.2101
18+ $17.4627 $314.3286
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,730 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess