EN
  • EN
  • DE

MAX132ENG

Part No MAX132ENG
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 18BIT SERIAL 24-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of Bits 18
Sampling Rate 100
Number of Inputs 1
Input Type Pseudo-Differential
Data Interface SPI
Configuration ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage ±5V
Digital Supply Voltage ±5V
Features PGA
Temperature Range - Operating -40°C to 85°C
Case / Package 24-PDIP
Win Source Part Number 073278-MAX132ENG
Ultra Librarian 3D Model Ultra Librarian MAX132ENG CAD Model

Description

Introducing the MAX132ENG: Precision ADC from Maxim Integrated

The MAX132ENG is a high-performance, 18-bit plus sign, serial-output, analog-to-digital converter (ADC) from Maxim Integrated. This precision ADC is designed for applications requiring an extremely low noise floor and high accuracy, making it ideal for industrial process control, data acquisition systems, and precision instrumentation.

One of the key features of the MAX132ENG is its high-resolution 18-bit plus sign output, which ensures detailed and accurate analog readings. This level of resolution is particularly beneficial in applications where the differentiation of minute signal variations is critical. The device operates with a ±5V input range, providing ample flexibility for various signal types.

The MAX132ENG boasts a high level of integration to simplify design and save space. It includes a temperature-compensated voltage reference and a clock oscillator, which reduces the number of external components needed for operation. This integration not only streamlines the design process but also enhances reliability and performance by minimizing the potential for external component variability.

With its serial interface, the MAX132ENG can easily connect to microcontrollers and digital systems. The interface is SPI-/MICROWIRE-compatible, making it a versatile choice for a wide range of applications. Furthermore, the device's low power consumption is a significant advantage for power-sensitive designs, ensuring efficient operation without sacrificing performance.

Maxim Integrated has designed the MAX132ENG with reliability in mind. It features a self-calibration function on power-up, ensuring consistent performance over time and across temperature variations. This self-calibration mechanism helps maintain the precision of the ADC without the need for frequent manual calibrations.

In summary, the MAX132ENG from Maxim Integrated is a highly precise and reliable ADC that offers an exceptional resolution of 18 bits plus sign. With its integrated voltage reference and oscillator, low power consumption, and robust serial interface, this ADC is an excellent choice for engineers who demand high accuracy and performance in their analog-to-digital conversion applications.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.7389 $99.4778
3+ $40.8119 $122.4357
5+ $39.5368 $197.6840
7+ $38.2617 $267.8319
8+ $36.9854 $295.8832
11+ $33.1601 $364.7611
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess