EN
  • EN
  • DE

MAX1337

Part No MAX1337
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1074878-MAX1337
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX1337 CAD Model

Description

The MAX1337 from Maxim Integrated is a state-of-the-art, 16-bit analog-to-digital converter (ADC) that provides a seamless and efficient data acquisition system suitable for a wide range of applications. This precision ADC is designed to deliver high-speed performance with low power consumption, making it ideal for portable and battery-powered devices.

Key Features

  • High Resolution: The MAX1337 offers a 16-bit resolution, ensuring accurate and precise measurement of analog signals.
  • Integrated Features: It includes an internal reference, a temperature sensor, and an on-board oscillator to minimize external components and simplify design.
  • High Sampling Rate: With a maximum sampling rate of up to 250ksps, it is well-suited for high-speed applications.
  • Low Power Consumption: Designed for power efficiency, the MAX1337 operates with a low supply current, making it perfect for power-sensitive applications.
  • Flexible Interface: The device features a SPI-compatible serial interface that allows easy communication with microcontrollers and digital systems.
  • Versatile Input Range: It supports a wide input range, accommodating various signal levels for different use cases.

Applications

The MAX1337 is versatile and can be integrated into numerous applications, including:

  • Medical instrumentation
  • Industrial process control
  • Data acquisition systems
  • Battery-powered devices
  • Automotive systems
  • Portable instrumentation

Technical Specifications

Parameter Value
Resolution 16-Bit
Sampling Rate Up to 250ksps
Supply Voltage 2.7V to 3.6V
Operating Temperature -40°C to +85°C

With its robust feature set and high-performance capabilities, the MAX1337 is a top choice for engineers and designers looking to build reliable and precise data acquisition systems.

You May Also Be Interested in

New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Nichia Corporation
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Lowest to $1.4033
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess