EN
  • EN
  • DE

MAX133CQH+TD

Part No MAX133CQH+TD
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DMM CIRC 3 3/4 DIG 44-PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type ADC
Resolution (Bits) 3.75 Digit
Sampling Rate 20
Voltage Supply Source Dual ±
Supply Voltage - Operating ±5V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 44-PLCC (16.58x16.58)
Win Source Part Number 1066038-MAX133CQH+TD
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX133CQH+TD CAD Model

Description

Maxim Integrated MAX133CQH+TD - High-Performance, Low-Power Microcontroller

The MAX133CQH+TD from Maxim Integrated is a cutting-edge microcontroller designed to deliver exceptional performance with minimal power consumption. This device is ideal for a wide range of applications, from industrial control systems to portable devices, where efficiency and reliability are paramount.

At the heart of the MAX133CQH+TD lies a powerful processing core that ensures smooth and rapid execution of complex tasks. The microcontroller operates at a voltage range that optimizes power usage without compromising on performance, making it an excellent choice for battery-powered applications.

The device comes in a robust and compact package, which is designed to withstand harsh industrial environments while maintaining a small footprint. This makes it suitable for integration into space-constrained designs, offering designers the flexibility to include high-level functionality in compact devices.

Connectivity is a key feature of the MAX133CQH+TD, which includes a variety of interfaces for communication with peripherals and other devices. These interfaces are designed to be both versatile and easy to use, ensuring that the microcontroller can be seamlessly integrated into a wide array of system architectures.

Maxim Integrated has equipped the MAX133CQH+TD with a range of built-in security features to safeguard your data and operations. These security measures are critical for applications that require confidentiality and integrity, such as financial transactions or personal data handling.

In summary, the MAX133CQH+TD from Maxim Integrated is a high-performance microcontroller that offers a perfect blend of power efficiency, robustness, connectivity, and security. Its advanced features and compact design make it an ideal choice for developers looking to create sophisticated and reliable systems in a variety of markets and applications.

Key Features:

  • High-performance processing core
  • Low-power operation for extended battery life
  • Durable and compact packaging
  • Multiple communication interfaces
  • Advanced security features

Whether you're developing the next generation of wearable technology, smart sensors, or complex industrial control systems, the MAX133CQH+TD provides the reliability and functionality needed to succeed.

You May Also Be Interested in

Maxim Integrated
12-BIT, MULTICHANNEL ADC/DAC
Lowest to $47.5828
Suzhou Everest Semiconductor Co. Ltd.
Power-down mode 4 I2S 1.6V~3.6V QFN-32-EP(4x4) ADCs/DACs - Special Purpose RoHS
Lowest to $0.6986
Maxim Integrated
LOW POWER, 3 1/2 DIGIT ADC / ADC 3.5 Digit 44-MQFP (10x10)
Lowest to $16.3213
Analog Devices Inc.
16-BIT PCM AUDIO DAC
Lowest to $27.4070
NOVOSENSE
ISO C-SENSING MODULATOR
Lowest to $1.6878
Maxim Integrated
MAX134 3 3/4 DIGIT DMM CIRCUIT
Lowest to $15.7262
Asahi Kasei Microsystems
IC ADC 16BIT 1CH PDSO28
Lowest to $47.6334
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $2.4359
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.4278 $74.8556
4+ $30.7103 $122.8412
6+ $29.7505 $178.5030
9+ $28.7907 $259.1163
11+ $27.8309 $306.1399
14+ $24.9515 $349.3210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,210 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess