EN
  • EN
  • DE

MAX1340CQH

Part No MAX1340CQH
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 701264-MAX1340CQH
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1340CQH CAD Model

Description

The MAX1340CQH from Maxim Integrated is a high-performance, 12-bit analog-to-digital converter (ADC) with a built-in 16-channel multiplexer. This versatile ADC component is designed for applications that require high data acquisition speeds and precision, such as industrial control systems, data logging, and medical instrumentation.

Key Features

  • Resolution: 12-bit resolution provides fine detail in signal conversion, enabling accurate representation of analog inputs.
  • Conversion Speed: Fast throughput rate allows for quick data acquisition, which is essential for real-time applications.
  • Channels: Integrated 16-channel single-ended or 8-channel differential multiplexer expands the range of input signals that can be processed.
  • Interface: Features a Serial Peripheral Interface (SPI) for easy integration into a variety of microcontroller-based systems.
  • Low Power: Optimized for low-power operation, making it suitable for battery-powered devices and portable equipment.
  • Voltage Reference: Includes an internal voltage reference to ensure stability and reduce external component requirements.

Applications

  • Industrial Control Systems
  • Data Acquisition Systems
  • Medical Instruments
  • Portable Devices
  • Robotics

The MAX1340CQH is designed to provide reliable performance in demanding environments. Its high level of integration reduces the need for additional external components, simplifying design and saving board space. The component's robust design ensures that it can operate effectively across a wide temperature range, making it suitable for industrial applications.

With Maxim Integrated's commitment to quality, the MAX1340CQH is a trusted choice for engineers looking to implement precise and efficient ADC functionality in their designs. Its combination of high-speed data acquisition, multiple input channels, and low-power operation make it a versatile and powerful component for a wide range of electronic systems.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess