The MAX13444EASA is a sophisticated half-duplex RS-485/RS-422 transceiver from Maxim Integrated, designed to facilitate communication on balanced data transmission lines. This integrated circuit is tailored for industrial applications where long-distance data transmission is a necessity, such as in factory automation, building automation, and process control systems.
Key Features
- High-Speed Operation: The device supports data rates up to 20Mbps, making it suitable for high-speed data communication in demanding environments.
- Extended Temperature Range: With an operating temperature range from -40°C to +85°C, this transceiver is designed to perform reliably in a wide range of environmental conditions.
- Robust ESD Protection: The MAX13444EASA is equipped with enhanced electrostatic discharge (ESD) protection, which exceeds ±15kV using the Human Body Model (HBM), ensuring durability and longevity in harsh industrial settings.
- Fail-Safe Feature: It includes a fail-safe feature that guarantees a logic-high receiver output when the receiver inputs are open or shorted, or when they are connected to a terminated transmission line with all drivers disabled.
- Low Power Shutdown Mode: The device also incorporates a low-power shutdown mode that significantly reduces power consumption when the transceiver is not in active use.
Applications
- Industrial Control Networks
- Building Automation
- Factory Automation Systems
- Process Control Equipment
Technical Specifications
Parameter
Value
Data Rate
20Mbps
Supply Voltage
3.3V to 5.5V
Operating Temperature
-40°C to +85°C
ESD Protection
±15kV HBM
Package Type
8-SOIC
The MAX13444EASA by Maxim Integrated is a robust and reliable solution for high-speed data communication in industrial environments, offering both performance and protection to meet the stringent requirements of modern industrial networks.