EN
  • EN
  • DE

MAX13486ESA

Part No MAX13486ESA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701283-MAX13486ESA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX13486ESA CAD Model

Description

The MAX13486ESA from Maxim Integrated is a robust and versatile half-duplex RS-485/RS-422 transceiver designed to facilitate communication in industrial, networking, and automation systems. This transceiver integrates a slew-rate-limited driver and receiver, making it an ideal choice for applications requiring reduced electromagnetic interference (EMI) and reflections caused by improperly terminated cables.

Operating from a single 5V supply, the MAX13486ESA features a wide common-mode input range, making the device tolerant to ground potential shifts and ensuring reliable data transmission over long cable runs. The transceiver's driver is capable of delivering high-speed data rates of up to 2.5Mbps, while the controlled slew rate improves signal integrity and reduces EMI.

The MAX13486ESA comes in an 8-pin NSOIC package, providing a compact solution for space-constrained applications. With its fail-safe receiver feature, the device guarantees a known output state when the inputs are left open, shorted, or idle, which is critical for enhancing system safety and reliability.

Key features of the MAX13486ESA include:

  • Half-Duplex RS-485/RS-422 Communication
  • 2.5Mbps Data Rate
  • Slew-Rate-Limited Driver
  • Wide -7V to +12V Common-Mode Input Voltage Range
  • Thermal Shutdown and Short-Circuit Protection
  • Fail-Safe Receiver for Open, Shorted, or Idle Bus
  • Extended -40°C to +85°C Operating Temperature Range
  • Low-Current Shutdown Mode

Designed for robustness, the MAX13486ESA is protected against electrostatic discharge (ESD) events exceeding the IEC 1000-4-2 standard. Its thermal shutdown feature ensures that the device and your system are protected from excessive power dissipation that could lead to high temperatures.

Whether you are designing a networked control system, a data acquisition system, or any application requiring a reliable serial communication interface, the MAX13486ESA offers a high-performance solution that engineers can trust for its durability and consistent performance.

You May Also Be Interested in

Maxim Integrated
IC BATT CHARGER CCCV 28V 12TQFN
Lowest to $3.4442
Maxim Integrated
IC REG LDO 5V/ADJ 1A 16TSSOP
Need more? Email Us
Maxim Integrated
IC REG LDO 2.84V/ADJ SOT23-5
Lowest to $2.6715
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
Lowest to $13.3691
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7055 $61.1715
30+ $3.8612 $115.8360
47+ $3.7410 $175.8270
64+ $3.6198 $231.6672
83+ $3.4997 $290.4751
111+ $3.1370 $348.2070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess