EN
  • EN
  • DE

SC16C752BIBS,157

Part No SC16C752BIBS,157
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC DUAL UART 64BYTE 32HVQFN  /  UART IC 2, DUART Channel 64 Byte 32-HVQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr NXP USA Inc.
Package Tray
Number of Channels 2, DUART
FIFO's 64 Byte
Data Rate (Max) 5Mbps
Voltage - Supply 2.5V, 3.3V, 5V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-HVQFN (5x5)
Base Product Number SC16C752
Other Names 935276389157,954-SC16C752BIBS157,NXPNXPSC16C752BIBS,157,SC16C752BIBS157-CHP,SC16C752BIBS,SC16C752BIBS,2156-SC16C752BIBS,157
Standard Package 2,450
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260719-SC16C752BIBS,157
Ultra Librarian 3D Model Ultra Librarian SC16C752BIBS,157 CAD Model

Description

Introducing the SC16C752BIBS,157 UART Interface IC by NXP Semiconductors

The SC16C752BIBS,157 is a dual universal asynchronous receiver-transmitter (UART) interface integrated circuit from the renowned manufacturer NXP Semiconductors. This advanced chip is designed to provide high-speed serial data communication for a wide array of applications ranging from industrial control systems to consumer electronics.

Key Features:

  • Dual UART Channels: The device features two independent UART channels, each capable of handling serial data communication efficiently. This allows for simultaneous data processing on two separate lines, increasing throughput and system efficiency.
  • Enhanced Baud Rate: With support for baud rates up to 5 Mbps, the SC16C752BIBS,157 is ideal for applications requiring fast data transfer speeds.
  • FIFO Buffers: Each UART channel is equipped with 64-byte FIFO buffers for both transmit and receive operations. These buffers help manage data flow and reduce the CPU load by minimizing the number of interrupts during data transfer.
  • Programmable Character Length: The device allows for a programmable character length from 5 to 8 bits, providing flexibility in data format and compatibility with various communication protocols.
  • Modem Control Functions: It includes a full set of modem control functions, which makes it suitable for modem interface applications.
  • Low Power Consumption: Designed with power efficiency in mind, the SC16C752BIBS,157 operates with low power consumption, making it suitable for battery-powered devices.
  • Multiple Package Options: The IC is available in a compact 48-pin LQFP package, ensuring a small footprint on the PCB and ease of integration into various designs.

Applications:

The versatility of the SC16C752BIBS,157 makes it an excellent choice for various applications, including:

  • Industrial control systems
  • Point-of-sale terminals
  • Networking equipment
  • Telecommunication systems
  • Consumer electronics

Conclusion:

With its robust feature set and NXP's commitment to quality, the SC16C752BIBS,157 UART interface IC stands out as a reliable and efficient solution for enhancing serial communication in a multitude of electronic systems. Whether you are developing a complex industrial machine or a simple consumer gadget, this IC will deliver the performance and reliability that your project demands.

You May Also Be Interested in

Texas Instruments
IC DUAL 3.3V UART 48-LQFP
Lowest to $7.1366
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Need more? Email Us
Sipex Corporation
SIPEX PRINTER INTERFACE 8 I/O
Lowest to $1.1519
Sipex Corporation
QUAD UART WITH FIFO / UART IC Channel
Need more? Email Us
Renesas Electronics America
IC ASYNC COMM ELEMENT UART 40DIP
Lowest to $163.2073
Harris Corporation
ASYNCHRONOUS COMMUNICATIONS
Lowest to $2.1853
Intel
SERIAL I/O CONTROLLER
Lowest to $15.1270
MaxLinear Inc
IC UART FIFO 64B DUAL 32QFN
Lowest to $4.2435
Exar Corporation
SERIAL I/O CONTROLLER
Lowest to $1.5471

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess