EN
  • EN
  • DE

MAX13488EESD

Part No MAX13488EESD
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701284-MAX13488EESD
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX13488EESD CAD Model

Description

Maxim Integrated MAX13488EESD Half-Duplex RS-485/RS-422 Transceiver

The Maxim Integrated MAX13488EESD is a highly integrated half-duplex RS-485/RS-422 transceiver designed to provide reliable communication with robust data transmission in industrial, network, and automation applications. This transceiver is equipped with an auto-enabled driver feature that simplifies the design of RS-485/RS-422 networks by eliminating the need for additional control lines and reducing software complexity.

Encased in a compact SOIC-8 package, the MAX13488EESD operates over a wide supply voltage range of 3.3V to 5.5V, making it suitable for a variety of systems. It also features a high data rate of up to 16Mbps, which allows for fast data transfer and efficient communication over long cable runs or in noisy environments.

One of the key features of the MAX13488EESD is its integrated true fail-safe receiver, which ensures a logic-high receiver output when the input is open, shorted, or idle. This guarantees that the receiver output is in a known state during these fault conditions, enhancing the reliability of the communication system. In addition, the device's thermal shutdown and current-limiting functionalities provide protection against driver overcurrent and excessive power dissipation, further ensuring the longevity and stability of the system.

With extended ESD protection up to ±15kV (Human Body Model) and ±15kV (IEC 61000-4-2 Air-Gap Discharge) / ±8kV (IEC 61000-4-2 Contact Discharge), the MAX13488EESD is built to withstand harsh industrial environments and minimize the risk of damage due to electrostatic discharge events.

This transceiver is also characterized by its half-duplex communication capability, which means it can transmit and receive data but not simultaneously. This feature makes it ideal for applications where full-duplex communication is not necessary, thereby reducing the number of required wires and simplifying network topology.

In summary, the Maxim Integrated MAX13488EESD is a robust and reliable solution for RS-485/RS-422 communication, offering ease of use, high-speed data transfer, and enhanced protection features, making it an excellent choice for a wide range of industrial and automation applications.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.6011
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Lowest to $3.2490
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess