EN
  • EN
  • DE

MAX134CMH+D

Part No MAX134CMH+D
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DMM CIRC 3 3/4 DIG 44-MQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Status Active
Type ADC
Resolution (Bits) 3.75 Digit
Sampling Rate 20
Voltage Supply Source Dual ±
Supply Voltage - Operating ±5V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 44-MQFP (10x10)
Win Source Part Number 120018-MAX134CMH+D
Ultra Librarian 3D Model Ultra Librarian MAX134CMH+D CAD Model

Description

The MAX134CMH+D from Maxim Integrated is a high-performance, 3.5-digit analog-to-digital converter (ADC) designed to provide precise digital representation of analog signals in a compact and efficient form factor. This device is ideal for applications requiring high accuracy and reliability such as industrial control systems, medical equipment, and instrumentation.

Key Features

  • High Precision: The MAX134CMH+D offers exceptional accuracy with its 3.5-digit resolution, making it suitable for applications where precision is critical.
  • Low Power Consumption: It is designed to operate with minimal power draw, which is essential for battery-powered or energy-sensitive applications.
  • Integrated Oscillator: The onboard oscillator simplifies design complexity by eliminating the need for external clock sources.
  • Easy Interface: With a simple digital interface, it can be easily connected to microcontrollers or other digital systems.
  • Overrange and Underrange Indication: The device provides immediate feedback if the input signal exceeds the predetermined measurement range, enhancing system reliability.

Applications

  • Process Control and Automation
  • Medical Instrumentation
  • Test and Measurement Equipment
  • Data Acquisition Systems
  • Portable Instrumentation

The MAX134CMH+D comes in a 44-QSOP package, which ensures a small footprint on the PCB while allowing for efficient thermal management. Maxim Integrated’s commitment to quality means that this ADC is manufactured to the highest standards, providing reliable performance in even the most demanding environments.

Whether you're designing a sophisticated medical device or a robust industrial control system, the MAX134CMH+D offers the accuracy, reliability, and ease of use that engineers need to create high-performance, cost-effective solutions.

You May Also Be Interested in

Maxim Integrated
LOW POWER, 3 1/2 DIGIT ADC / ADC 3.5 Digit 44-MQFP (10x10)
Lowest to $16.3213
Analog Devices Inc.
16-BIT PCM AUDIO DAC
Lowest to $27.4070
Asahi Kasei Microsystems
IC ADC 24BIT PGA/ALC 44LQFP
Need more? Email Us
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $30.0150
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 216K 48LQFP
Lowest to $84.8451
MaxLinear Inc
IC VIDEO DAC 10BIT 150M 48TQFP
Lowest to $9.7829
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $12.5248
Asahi Kasei Microsystems
IC ADC 20BIT LOW POWER 16TSSOP
Need more? Email Us
NOVOSENSE
ISO C-SENSING MODULATOR
Lowest to $1.6878

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess