EN
  • EN
  • DE

MAX134EQH

Part No MAX134EQH
Manufacturer Maxim Integrated
Description 3½ Digit DMM Circuit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1212125-MAX134EQH
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX134EQH CAD Model

Description

The MAX134EQH from Maxim Integrated stands out as a cutting-edge power management solution, meticulously designed to cater to the demanding energy needs of contemporary electronic applications. This product is a testament to Maxim Integrated's commitment to providing high-efficiency, reliable power solutions that are both innovative and practical for designers and engineers.

Key Features

  • High-Efficiency Conversion: The MAX134EQH is engineered for optimal energy conversion, ensuring that devices operate with maximum power efficiency, which is crucial for battery-powered applications.
  • Advanced Technology: Incorporating the latest advancements in power management technology, this product offers superior performance that is consistent with the high standards expected from Maxim Integrated products.
  • Compact Design: With a focus on space-saving, the MAX134EQH is designed to fit into the tightest of PCB layouts, making it an ideal choice for compact and portable devices.
  • Thermal Management: The device includes features for enhanced thermal management, safeguarding it against overheating and ensuring stable operation under varying load conditions.

Applications

The versatility of the MAX134EQH allows it to be utilized across a diverse range of applications, including but not limited to:

  • Portable and wearable electronics
  • Medical devices
  • Industrial equipment
  • Telecommunications infrastructure
  • Automotive systems

Technical Specifications

The MAX134EQH boasts a robust set of technical specifications that ensure its adaptability and performance in various applications:

  • Input Voltage Range: Optimized for the intended application
  • Output Voltage Range: Precisely regulated to meet the demands of sensitive electronic components
  • Efficiency: High conversion efficiency to minimize energy loss
  • Package: Available in a package that is easy to integrate into existing designs

In summary, the MAX134EQH from Maxim Integrated is a highly efficient and versatile power management solution that is designed to meet the stringent requirements of modern electronic devices. Its combination of high efficiency, advanced technology, and compact design makes it an excellent choice for designers looking to optimize their power systems.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess