EN
  • EN
  • DE

MAX1367ECM+

Part No MAX1367ECM+
Manufacturer Maxim Integrated
Catalog PMIC - Display Drivers
Description IC PANEL METER 3.5 DIG 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Status Active
Display Type LED
Configuration 7 Segment
Digits or Characters A/D 3.5 Digits
Supply Voltage - Operating 2.7 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 48-LQFP/48-TQFP (7x7)
Win Source Part Number 128465-MAX1367ECM+
Ultra Librarian 3D Model Ultra Librarian MAX1367ECM+ CAD Model

Description

Product Overview: MAX1367ECM+

The MAX1367ECM+ from Maxim Integrated is a high-performance, low-power, multichannel analog-to-digital converter (ADC) designed to deliver precision data acquisition in a variety of applications. This robust component is well-suited for portable and battery-powered devices, data logging systems, and industrial control and monitoring applications due to its versatility and efficiency.

Key Features

  • Resolution: The MAX1367ECM+ boasts a 16-bit resolution, ensuring high precision in measurement and data conversion.
  • Channel Count: It features 8 pseudo-differential or 4 true-differential input channels, providing flexibility for various signal types.
  • Sampling Rate: With a maximum sampling rate of up to 250ksps (kilo-samples per second), this ADC can handle high-speed data acquisition with ease.
  • Low Power Consumption: Optimized for power-sensitive applications, the device operates with a low power consumption, making it ideal for portable equipment.
  • Interface: The MAX1367ECM+ includes a SPI/QSPI™/MICROWIRE™/DSP-compatible serial interface, allowing for easy integration into existing digital systems.
  • Integrated Features: It comes with an internal reference, a temperature sensor, and an on-chip FIFO, enhancing its overall functionality and reducing the need for external components.
  • Package: The device is available in a 48-pin LQFP (Low-Profile Quad Flat Package) which is suitable for space-constrained applications.

Applications

The MAX1367ECM+ is designed to meet the requirements of a wide range of applications. It is particularly useful in:

  • Portable Instrumentation
  • Medical Devices
  • Industrial Process Control
  • Data Acquisition Systems
  • Battery-Powered Devices

Performance and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX1367ECM+ is no exception. It delivers consistent performance even under varying temperatures and power supply conditions, ensuring reliable operation for critical applications.

Overall, the MAX1367ECM+ is a versatile and reliable ADC solution that offers the precision and efficiency needed for sophisticated electronic systems. Its combination of high resolution, multiple input channels, and low power consumption makes it an excellent choice for designers looking to enhance their data acquisition capabilities.

You May Also Be Interested in

ON Semiconductor
IC DRVR 153/200 SEGMENT 64SQFP / LCD Driver 64-SQFP (10x10)
Lowest to $40.6017
ON Semiconductor
IC LCD DISPLAY DRIVER / LCD Driver 64-QIPE (14x14)
Need more? Email Us
Freescale Semiconductor - NXP
LCD DRIVER / LCD Driver 40-VSO
Lowest to $25.9634
Renesas Electronics America
IC DRVR 16 SEGMENT 44MQFP / LED Driver 44-MQFP (10x10)
Lowest to $17.2861
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 4 DIGIT 20SOIC / LED Driver 20-SOIC
Lowest to $43.0147
Silicon Labs
IC DRVR 128 SEGMENT 48TQFP / LCD Driver 48-TQFP (7x7)
Lowest to $5.8209
Texas Instruments
IC DRVR CTRLR DGRL 176DLP / DLP Driver 176-DLP (7x7)
Lowest to $35.1794
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Lowest to $4.4329
Rohm Semiconductor
IC DISPLAY DRIVER CONTROLLER / Driver
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $95.4631 $95.4631
2+ $92.4797 $184.9594
3+ $89.4963 $268.4889
4+ $86.5141 $346.0564
5+ $77.5640 $387.8200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,110 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess