The MAX136CMH+TD from Maxim Integrated is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) that provides an exceptional balance of speed and precision for a wide range of applications. This ADC is designed to operate with a single +5V analog supply or with ±5V dual supplies for the analog and digital sections, making it versatile for different system requirements.
Key Features
- Resolution: 12-bit resolution offers fine-grain data conversion, ensuring accuracy and precision in measurement applications.
- Conversion Rate: Fast conversion rate of up to 1.25Msps (mega samples per second) allows for real-time data processing, suitable for demanding applications that require quick data acquisition.
- Low Power Consumption: The device boasts low power operation, which is ideal for battery-powered or energy-sensitive systems.
- Input Range: It features a flexible input range, which can be configured for unipolar or bipolar inputs, providing adaptability to various signal types.
- No Missing Codes: Guaranteed no missing codes over the entire operating temperature range ensures reliable performance in all conditions.
- Package: The MAX136CMH+TD comes in a compact 44-QSOP package, optimizing board space without compromising functionality.
Applications
The MAX136CMH+TD is suitable for a variety of applications, including:
- Medical imaging systems
- Industrial process control
- Data acquisition systems
- Instrumentation
- Battery-operated equipment
Technical Specifications
Parameter
Specification
Resolution
12-bit
Max Sample Rate
1.25Msps
Analog Supply Voltage
+5V or ±5V
Package Type
44-QSOP
With its combination of speed, precision, and low-power operation, the MAX136CMH+TD ADC from Maxim Integrated is an excellent choice for designers looking to enhance the performance of their data acquisition and processing systems.