EN
  • EN
  • DE

MAX138CMH+D

Part No MAX138CMH+D
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 1-Channel Single ADC Dual Slope 3 1/2Digit LCD 44-Pin MQFP / IC ADC 3.5 DIG W/LCD DVR 44MQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tray
Type ADC
Resolution (Bits) 3.5 Digit
Voltage Supply Source Single Supply
Operating Supply Voltage 2.5 V ~ 7 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 44-QFP
Manufacturer Package 44-MQFP (10x10)
Win Source Part Number 785326-MAX138CMH+D
Popularity Medium
Supply and Demand Status Limited
Family Name MAX138
Introduction Date December 01, 1994
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX138CMH+D CAD Model

Description

Product Overview: MAX138CMH+D from Maxim Integrated

The MAX138CMH+D is a precision, high-performance data acquisition system (DAS) from Maxim Integrated, designed to cater to a wide range of applications requiring accurate and reliable analog-to-digital conversion. This integrated circuit is particularly well-suited for industrial control systems, medical instrumentation, and any other system where precise data conversion is critical.

Key Features

  • High-Accuracy Conversion: The MAX138CMH+D boasts a 12-bit analog-to-digital converter (ADC) that ensures high-resolution data acquisition, providing the precision needed for demanding applications.
  • Multiple Channels: This device offers eight single-ended or four differential input channels, giving users the flexibility to configure the DAS according to their specific needs.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX138CMH+D is ideal for portable and battery-powered devices, ensuring minimal impact on system power budgets.
  • Integrated Features: It includes a track/hold amplifier, clock oscillator, and reference, which simplifies design and reduces external component count.
  • Easy Interface: The MAX138CMH+D interfaces directly with microprocessors through a simple 3-wire serial interface, facilitating easy integration with a wide range of systems.

Applications

  • Industrial Control Systems
  • Medical Instrumentation
  • Data Acquisition Systems
  • Process Control
  • Instrumentation

Technical Specifications

The MAX138CMH+D operates over a wide supply voltage range, typically from +4.75V to +5.25V, and features a conversion time of only 10μs, ensuring rapid data processing. Its operating temperature range spans from 0°C to +70°C, accommodating a variety of environmental conditions.

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX138CMH+D is no exception. This product is manufactured to the highest standards to ensure consistent performance and reliability for critical applications where accuracy cannot be compromised.

For more detailed information, including datasheets, application notes, and support resources, users should refer to the Maxim Integrated official website or contact their local sales representative.

You May Also Be Interested in

Maxim Integrated
MAX134 3 3/4 DIGIT DMM CIRCUIT
Lowest to $15.7262
Maxim Integrated
MULTICHANNEL ADCS/DACS
Need more? Email Us
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS 80LQFP
Lowest to $5.8755
Harris Corporation
6 BIT, 20MSPS, VIDEO A/D CONVERT
Lowest to $4.9662
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $12.5248
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS LQFP
Need more? Email Us
Cirrus Logic Inc.
IC DAC
Lowest to $53.6763
Asahi Kasei Microsystems
IC ADC 20BIT LOW POWER 16TSSOP
Need more? Email Us
Maxim Integrated
LOW POWER, 3 1/2 DIGIT ADC / ADC 3.5 Digit 44-MQFP (10x10)
Lowest to $16.3213

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.3757 $50.2542
15+ $6.8724 $103.0860
23+ $6.6576 $153.1248
32+ $6.4428 $206.1696
41+ $6.2281 $255.3521
54+ $5.5838 $301.5252
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess