EN
  • EN
  • DE

MAX139EPL+

Part No MAX139EPL+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 1-Channel Single ADC Dual Slope 3 1/2Digit LED 40-Pin PDIP W / IC ADC 3 1/2DIG W/LED DVR 40-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type ADC
Resolution (Bits) 3.5 Digit
Voltage Supply Source Single Supply
Operating Supply Voltage 2.5 V ~ 7 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 40-DIP (0.600", 15.24mm)
Manufacturer Package 40-PDIP
Win Source Part Number 785332-MAX139EPL+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX139
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX139EPL+ CAD Model

Description

Maxim Integrated's MAX139EPL+ High-Speed, Low-Power, 8-Bit Analog-to-Digital Converter

The MAX139EPL+ is a state-of-the-art 8-bit analog-to-digital converter (ADC) from Maxim Integrated, designed to offer a perfect blend of speed and power efficiency for a wide range of applications. This high-performance ADC operates with a conversion time as low as 1.6µs, making it an ideal choice for high-speed data acquisition systems, process control, and various other demanding applications where rapid and accurate digital representation of analog signals is critical.

One of the key features of the MAX139EPL+ is its low power consumption. Operating from a single +5V supply, it maintains excellent power efficiency without compromising on speed or accuracy, which is essential for battery-powered and portable devices. Additionally, the ADC features an internal 2.5V reference, but it can also accommodate an external reference, giving designers flexibility in system-level design and calibration.

The MAX139EPL+ supports a full-scale analog input range of 0V to +5V, and it comes with an on-chip track/hold function, which allows the ADC to capture an analog signal in a very short period, ensuring accurate conversions even with rapidly varying signals. This feature is particularly useful in applications where the analog signal is not static or where multiple signals need to be multiplexed.

For ease of integration into digital systems, the MAX139EPL+ offers a parallel interface that is compatible with 8-bit microprocessors and DSPs. The device's high-speed digital interface ensures quick and reliable data transfer, reducing the system's overall latency.

Encased in a compact 40-pin PDIP package, the MAX139EPL+ is designed to save space on the PCB, which is a valuable attribute for space-constrained designs. Its robust design ensures reliable operation over the industrial temperature range of -40°C to +85°C, making it suitable for industrial environments.

Overall, the MAX139EPL+ from Maxim Integrated is a versatile and efficient solution for designers looking to incorporate high-speed, low-power ADC functionality into their systems, with the added benefit of Maxim's renowned reliability and performance.

You May Also Be Interested in

Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $2.4359
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS LQFP
Need more? Email Us
Analog Devices Inc.
16-BIT PCM AUDIO DAC
Lowest to $27.4070
Maxim Integrated
LOW POWER, 3 1/2 DIGIT ADC / ADC 3.5 Digit 44-MQFP (10x10)
Lowest to $16.3213
Asahi Kasei Microsystems
IC ADC 24BIT PGA/ALC 44LQFP
Need more? Email Us
Maxim Integrated
MULTICHANNEL ADCS/DACS
Need more? Email Us
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS 80LQFP
Lowest to $5.8755
Asahi Kasei Microsystems
INTEGRATED CIRCUIT
Lowest to $4.6921
Asahi Kasei Microsystems
IC ADC 16BIT 1CH PDSO28
Lowest to $47.6334

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.5203 $93.0406
3+ $38.1705 $114.5115
5+ $36.9776 $184.8880
6+ $35.7848 $214.7088
8+ $34.5920 $276.7360
10+ $31.0135 $310.1350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess