EN
  • EN
  • DE

MAX1414CAI+T

Part No MAX1414CAI+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAS 16BIT LP 28-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Data Acquisition System (DAS)
Resolution (Bits) 16 b
Sampling Rate 60
Data Interface Serial
Voltage Supply Source Analog and Digital
Operating Supply Voltage 2.7 V ~ 3.6 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 701316-MAX1414CAI+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX1414
Introduction Date October 01, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX1414CAI+T CAD Model

Description

The MAX1414CAI+T from Maxim Integrated is a high-performance, 18-bit, low-power, successive approximation register (SAR) analog-to-digital converter (ADC) that provides exceptional accuracy and speed. Designed for demanding applications that require precise data conversion, this ADC is ideal for medical instrumentation, industrial process control, and high-resolution data acquisition systems.

Key Features:

  • High Resolution: The MAX1414CAI+T offers an impressive 18-bit resolution, making it capable of capturing very fine details in the analog signal, which is crucial for applications where precision is key.
  • Low Power Consumption: Despite its high performance, this device is designed to operate with minimal power draw, which is essential for battery-powered or energy-sensitive applications.
  • Fast Conversion Rate: With a conversion time as low as 10µs, the MAX1414CAI+T can handle high-speed data acquisition without compromising on accuracy.
  • Flexible Voltage Range: The device operates over a wide supply voltage range, accommodating various system power supplies and ensuring easy integration into different circuit designs.
  • On-Chip Buffer: An integrated input buffer provides a high impedance interface, reducing the need for external components and simplifying the design process.
  • Digital Interface: It features a serial interface that is compatible with SPI, QSPI™, MICROWIRE®, and DSP interface standards, offering versatility in system design and ease of communication with microcontrollers and digital signal processors.

Package and Temperature Range:

The MAX1414CAI+T is available in a compact 28-pin SSOP package, which is conducive to space-constrained applications. It operates over the industrial temperature range of -40°C to +85°C, ensuring reliable performance in a variety of environments.

Applications:

  • Medical Instrumentation
  • Industrial Process Control
  • Data Acquisition Systems
  • Scientific Instruments

With its combination of high resolution, low power consumption, and fast conversion rate, the MAX1414CAI+T ADC from Maxim Integrated is an excellent choice for designers looking to improve the accuracy and efficiency of their data conversion in their advanced systems.

You May Also Be Interested in

Maxim Integrated
LOW POWER, 3 1/2 DIGIT ADC / ADC 3.5 Digit 44-MQFP (10x10)
Lowest to $16.3213
Maxim Integrated
LOW POWER, 3 1/2 DIGIT ADC
Need more? Email Us
Asahi Kasei Microsystems
IC ADC 16BIT 1CH PDSO28
Lowest to $47.6334
Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $34.3433
Harris Corporation
6 BIT, 20MSPS, VIDEO A/D CONVERT
Lowest to $4.9662
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS 80LQFP
Lowest to $5.8755
Cirrus Logic Inc.
8-PIN, 16-BIT, 96 KHZ STEREO DAC
Need more? Email Us
Asahi Kasei Microsystems
IC ADC 20BIT LOW POWER 16TSSOP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC 3CH PGA 100LQFP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess