EN
  • EN
  • DE

MAX1416EUE

Part No MAX1416EUE
Manufacturer Maxim Integrated
Catalog Misc Products
Description 16-Bit, Low-Power, 2-Channel, Sigma-Delta ADCs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829610-MAX1416EUE
Ultra Librarian 3D Model Ultra Librarian MAX1416EUE CAD Model

Description

The MAX1416EUE is a high-performance, low-power, 16-bit analog-to-digital converter (ADC) from Maxim Integrated, designed to provide precision data conversion in a compact package. This ADC is well-suited for a wide range of applications, including industrial control systems, medical instrumentation, and scientific measurement devices.

Key Features

  • Resolution: The MAX1416EUE offers a 16-bit resolution, ensuring high-precision measurements for the most demanding applications.
  • Low Power Consumption: With its focus on energy efficiency, this ADC is ideal for battery-powered devices, as it minimizes power consumption without sacrificing performance.
  • High-Speed Interface: Equipped with a high-speed SPI-compatible serial interface, the MAX1416EUE allows for quick data transfer, making it suitable for applications requiring real-time data processing.
  • Differential Inputs: The device features differential inputs, which enhances noise immunity and allows for accurate readings in electrically noisy environments.
  • Internal Reference: The inclusion of an internal reference voltage simplifies the design process by reducing the need for external components.
  • Small Form Factor: Housed in a 16-pin TSSOP package, the MAX1416EUE saves valuable board space, which is critical for compact system designs.

Applications

The versatility of the MAX1416EUE makes it a prime choice for a variety of applications. It is particularly effective in industrial automation for process control, where accurate measurement of signals is crucial. In the medical field, it can be used for patient monitoring systems and diagnostic equipment, requiring precise data to ensure reliable results. Additionally, its precision and speed make it suitable for scientific research equipment that demands exact data acquisition.

Overall, the Maxim Integrated MAX1416EUE ADC offers a robust combination of performance, efficiency, and compactness, making it a valuable component for any precision data conversion requirement.

You May Also Be Interested in

3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess