EN
  • EN
  • DE

MAX1420ECM+

Part No MAX1420ECM+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT PIPELINED 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Resolution 12
Sampling Rate (Per Second) 60M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type External, Internal
Supply Voltage , Analog 3.135V ~ 3.465V
Supply Voltage , Digital 2.7V ~ 3.63V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 48-LQFP
Supplier Device Package 48-LQFP/48-TQFP (7x7)
Mounting Style SMD
Family Part Number MAX1420
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 701334-MAX1420ECM+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1420ECM+ CAD Model

Description

The MAX1420ECM+ is a state-of-the-art analog-to-digital converter (ADC) designed for a wide range of applications that require high-speed data acquisition and processing. Manufactured by Maxim Integrated, a leader in analog and mixed-signal products, this ADC offers an impressive combination of speed, precision, and low power consumption.

Key Features

  • High-Speed Performance: The MAX1420ECM+ boasts a conversion rate of up to 65Msps (mega-samples per second), making it an ideal choice for applications that require rapid data sampling such as medical imaging, radar systems, and communication devices.
  • Resolution: With a 14-bit resolution, this ADC provides high precision and dynamic range, ensuring that the digital representation of the analog signal is accurate and detailed.
  • Low Power Consumption: Despite its high-speed capabilities, the MAX1420ECM+ is designed to be energy-efficient, which is crucial for battery-powered devices and systems where power availability is a concern.
  • Differential Inputs: The ADC features differential inputs that enhance noise immunity and allow for accurate measurements in electrically noisy environments.
  • On-Chip Reference: An integrated voltage reference simplifies the design and reduces the need for external components, saving space and cost.
  • Flexible Interface: The device includes a parallel LVDS (Low-Voltage Differential Signaling) interface for high-speed data transfer, compatible with a variety of microprocessors and digital signal processors (DSPs).
  • Compact Package: The MAX1420ECM+ comes in a 48-pin LQFP (Low-Profile Quad Flat Package), which offers a compact footprint for space-constrained applications.

Applications

The MAX1420ECM+ is versatile and can be used in multiple industries and applications. Its performance characteristics make it particularly well-suited for:

  • Medical Imaging Systems
  • High-Speed Data Acquisition Systems
  • Radar and Satellite Communication Systems
  • Test and Measurement Equipment
  • Professional Video Equipment

Overall, the MAX1420ECM+ from Maxim Integrated is a powerful ADC solution that offers designers the speed, accuracy, and efficiency needed for advanced electronic systems. Its robust feature set and compact design make it an excellent choice for a multitude of high-performance applications.

You May Also Be Interested in

Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess