EN
  • EN
  • DE

MAX1437ECQ+TD

Part No MAX1437ECQ+TD
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 8-Channel Octal ADC Pipelined 50Msps 12-bit Serial LVDS 100-Pin TQFP EP T/R / IC ADC 12BIT 50MSPS 100-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Resolution 12
Sampling Rate 50M
Number of Inputs 8
Input Type Differential
Data Interface LVDS - Serial
Configuration S/H-ADC
Number of Converters 8
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 1.7 V ~ 1.9 V
Voltage - Supply, Digital 1.7 V ~ 1.9 V
Features Simultaneous Sampling
Operating Temperature Range -40°C ~ 85°C
Package 100-TQFP Exposed Pad
Manufacturer Package 100-TQFP (14x14)
Win Source Part Number 785339-MAX1437ECQ+TD
Popularity Medium
Supply and Demand Status Limited
Family Name MAX1437
Introduction Date April 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX1437ECQ+TD CAD Model

Description

The MAX1437ECQ+TD from Maxim Integrated is a state-of-the-art, 12-bit Analog-to-Digital Converter (ADC) that offers exceptional performance with high-speed and low-power operation, making it an ideal choice for a wide range of data acquisition systems and signal processing applications.

Key Features

  • High-Speed Operation: With a conversion rate of up to 65Msps, the MAX1437ECQ+TD ensures rapid data acquisition, which is crucial for applications requiring real-time processing.
  • Low Power Consumption: Designed for efficiency, this ADC operates with low power, making it suitable for battery-powered devices and applications where power conservation is essential.
  • 12-Bit Resolution: The high-resolution 12-bit output provides precise digital representation of the input signal, ensuring accurate and reliable data for subsequent processing.
  • Differential Inputs: The differential input structure enhances noise immunity and allows for accurate measurements in noisy environments.
  • Internal Reference: An integrated reference voltage simplifies the design and reduces external component count, while also providing stable performance over temperature and supply variations.
  • Flexible Interface: The device features a parallel LVDS (Low-Voltage Differential Signaling) output interface, which supports high-speed data transfers while minimizing signal degradation and electromagnetic interference.

Applications

The MAX1437ECQ+TD is well-suited for a variety of applications, including:

  • Medical Imaging Systems
  • High-Speed Data Acquisition
  • Instrumentation
  • Communications Systems
  • Industrial Process Control

Product Specifications

Parameter Value
Resolution 12 bits
Max Sampling Rate 65Msps
Input Type Differential
Interface Type LVDS
Supply Voltage 3.0V to 3.6V
Operating Temperature -40°C to +85°C

For those seeking a high-performance ADC solution, the MAX1437ECQ+TD by Maxim Integrated is a compelling option that combines speed, precision, and energy efficiency.

You May Also Be Interested in

Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $77.0044 $77.0044
2+ $63.1831 $126.3662
3+ $61.2086 $183.6258
4+ $59.2342 $236.9368
5+ $57.2597 $286.2985
6+ $51.3363 $308.0178
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess