EN
  • EN
  • DE

MAX1448EHJ+

Part No MAX1448EHJ+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT 80MSPS 32-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tray
Resolution 10
Sampling Rate 80M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 2.7 V ~ 3.6 V
Voltage - Supply, Digital 2.7 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Package 32-TQFP
Manufacturer Package 32-TQFP (5x5)
Win Source Part Number 701355-MAX1448EHJ+
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX1448
Introduction Date September 01, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX1448EHJ+ CAD Model

Description

The MAX1448EHJ+ from Maxim Integrated is a high-performance, low-power, 12-bit data acquisition system (DAS) that integrates a multichannel analog-to-digital converter (ADC) with a programmable gain amplifier (PGA) and a precision voltage reference. Designed for applications that demand high accuracy and low noise, this component is ideal for portable instrumentation, industrial process control, and smart sensor systems.

Key Features

  • High Resolution: The 12-bit ADC offers fine granularity, making it suitable for precision measurements.
  • Low Power Consumption: With a focus on energy efficiency, the MAX1448EHJ+ is designed to minimize power usage, extending battery life in portable applications.
  • Integrated PGA: The programmable gain amplifier allows for signal conditioning, which is critical for adapting various sensor outputs to the optimal range of the ADC.
  • Precision Voltage Reference: The built-in precision voltage reference ensures stable and accurate analog-to-digital conversions.
  • Flexible Input Range: The device supports a wide range of input signals, accommodating various types of sensors and inputs.

Applications

  • Portable Instrumentation
  • Industrial Process Control
  • Smart Sensor Systems
  • Medical Devices
  • Data Logging

Technical Specifications

  • Resolution: 12 bits
  • Operating Temperature Range: -40°C to +85°C
  • Package Type: TQFP-32
  • Supply Voltage: 2.7V to 3.6V
  • Communication Interface: SPI/MICROWIRE

The MAX1448EHJ+ is a testament to Maxim Integrated's commitment to providing advanced integrated solutions for complex data acquisition challenges. Its combination of high resolution, low power consumption, and integrated features make it a versatile choice for a wide range of applications.

You May Also Be Interested in

Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess