EN
  • EN
  • DE

MAX14502AETL

Part No MAX14502AETL
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701359-MAX14502AETL
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX14502AETL CAD Model

Description

The MAX14502AETL is a high-performance, versatile interface solution from Maxim Integrated, designed to provide seamless connectivity between mobile devices and various peripherals. This sophisticated IC is ideal for applications that require USB switching, audio switching, and USB charging capabilities.

Key Features

  • USB 2.0 Hi-Speed Compatible: The MAX14502AETL supports USB 2.0 Hi-Speed data rates, ensuring fast and reliable communication between connected devices.
  • Integrated Charging Controller: It features an integrated charging controller that supports USB battery charging specification 1.2, making it suitable for portable devices that require charging via a USB connection.
  • Audio Switching Capabilities: The device includes audio switching functionality, allowing for the routing of audio signals from various inputs to desired outputs, which is crucial for multimedia applications.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX14502AETL consumes minimal power, making it an excellent choice for battery-powered devices.
  • High Electrostatic Discharge (ESD) Protection: It offers robust ESD protection, safeguarding the device from static electricity and ensuring long-term reliability.

Applications

The MAX14502AETL is suitable for a wide range of applications, including but not limited to:

  • Smartphones and Tablets
  • Docking Stations
  • Portable Media Players
  • GPS Units
  • Car Infotainment Systems

Technical Specifications

The MAX14502AETL is available in a compact TQFN package and operates over the extended -40°C to +85°C temperature range. It requires a supply voltage of 2.7V to 5.5V, making it flexible for use in various system designs.

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX14502AETL is no exception. This product is manufactured to meet high standards, ensuring stable performance and longevity in the field.

For detailed technical specifications, application notes, and design resources, please refer to the official Maxim Integrated MAX14502AETL datasheet and product documentation.

You May Also Be Interested in

Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.6391 $71.2782
3+ $33.3835 $100.1505
5+ $32.2557 $161.2785
7+ $30.0000 $210.0000
9+ $28.8722 $259.8498
11+ $27.7444 $305.1884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,580 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess