EN
  • EN
  • DE

MAX14504EWC+T

Part No MAX14504EWC+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPDT 12WLP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel
Switch Circuit SPDT
On-State Resistance (Maximum) 500mOhm
Channel-to-Channel Matching (ΔRon) 10mOhm
Supply Voltage , Single (V+) 2.3V ~ 5.5V
Switch Time (Ton, Toff) (Maximum) 60ms, 3μs
Channel Capacitance (CS(off), CD(off)) 65pF
Current - Leakage (IS(off)) (Maximum) 50nA
Crosstalk -90dB at 20kHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 12-WFBGA, WLBGA
Supplier Device Package 12-WLP
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 701360-MAX14504EWC+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX14504EWC+T CAD Model

Description

The MAX14504EWC+T from Maxim Integrated is a high-performance, versatile USB accessory switch with a host of features designed to enhance connectivity and user experience in modern electronic devices. This advanced switch is ideal for applications such as smartphones, tablets, and other portable devices that require efficient switching between USB host and peripheral modes.

Key Features

  • USB 2.0 Hi-Speed Compatible: The MAX14504EWC+T is fully compliant with USB 2.0 Hi-Speed specifications, ensuring reliable data transfer rates of up to 480Mbps.
  • Automatic Host/Peripheral Switching: This component intelligently switches between host and peripheral modes, providing seamless operation for the end user.
  • Integrated Charge Pump: The onboard charge pump generates the required voltages for USB On-The-Go (OTG) operation, eliminating the need for an external power supply.
  • ESD Protection: Built-in electrostatic discharge (ESD) protection safeguards the device from voltage spikes, ensuring greater reliability and longevity.
  • Low Power Consumption: Designed for battery-powered applications, the MAX14504EWC+T offers low power consumption to prolong device battery life.
  • Compact Package: The device is available in a compact 25-bump wafer-level package (WLP), which is ideal for space-constrained applications.

Applications

The MAX14504EWC+T is suitable for a variety of applications that require USB connectivity. Some common use cases include:

  • Smartphones and Tablets
  • Portable Media Players
  • GPS Units
  • Digital Cameras
  • Wearable Devices

Technical Specifications

  • Supply Voltage: 2.7V to 5.5V
  • Operating Temperature Range: -40°C to +85°C
  • RoHS Compliant

The MAX14504EWC+T is a testament to Maxim Integrated's commitment to providing innovative solutions for USB connectivity. Its combination of high-speed data transfer, automatic switching, and compact design make it an excellent choice for designers looking to enhance the functionality and user experience of their products.

You May Also Be Interested in

Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 300mOhm SOT-23-6
Lowest to $2.5940
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.0368
Texas Instruments
IC SWITCH QUAD 1X1 14TVSOP / 4 Circuit IC Switch 1:1 75Ohm 14-TVSOP
Lowest to $0.4293
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 195Ohm 16-SOIC
Lowest to $0.9611
Maxim Integrated
IC SWITCH SP4T X 1 400OHM 14SOIC
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 8X1 16QSOP / 1 Circuit IC Switch 8:1 100Ohm 16-QSOP
Lowest to $2.3127
Analog Devices Inc.
IC MUX 8:1 14OHM 16LFCSP
Need more? Email Us
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.1995
Maxim Integrated
IC SWITCH SPDT X 2 175OHM 8UMAX
Lowest to $19.9681

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess