EN
  • EN
  • DE

MAX14526EEWP

Part No MAX14526EEWP
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER USB 20-WLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Status Active
Win Source Part Number 310935-MAX14526EEWP
Ultra Librarian 3D Model Ultra Librarian MAX14526EEWP CAD Model

Description

Maxim Integrated MAX14526EEWP Overview

The Maxim Integrated MAX14526EEWP is a highly sophisticated accessory detection and control integrated circuit (IC) designed to streamline the interface between cell phones and accessories. This compact and efficient solution is particularly suitable for mobile and portable devices where space and power consumption are critical considerations.

Key Features

  • Advanced Accessory Detection: The MAX14526EEWP features an intelligent algorithm to detect various accessories such as headsets, chargers, or USB data cables, ensuring seamless connectivity and enhanced user experience.
  • Adjustable Accessory Detection: With the capability to adjust detection thresholds, the device can be fine-tuned to work with a wide range of accessories, providing greater flexibility in product design.
  • Integrated Audio Switching: The IC includes an audio switch that facilitates the automatic routing of audio signals to the connected accessory, eliminating the need for manual switching and reducing design complexity.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX14526EEWP minimizes power drain on the host device's battery, making it ideal for power-sensitive applications.
  • ESD Protection: The device comes with built-in electrostatic discharge (ESD) protection circuits, safeguarding the IC and connected components from the adverse effects of static electricity.

Technical Specifications

  • Operating Voltage: The IC operates within a broad voltage range, accommodating various power supply levels.
  • Compact Packaging: It is available in a small, lead-free, 20-pin WLP (wafer-level package), which is highly beneficial for space-constrained applications.
  • Temperature Range: It is designed to operate over the extended temperature range, ensuring reliable performance under varying environmental conditions.

Applications

The MAX14526EEWP is versatile and can be used in a multitude of applications, including but not limited to:

  • Smartphones and feature phones
  • Portable media players
  • Tablets and e-readers
  • Other portable electronic devices requiring accessory detection and audio switching capabilities

Overall, the Maxim Integrated MAX14526EEWP stands out as a high-performance, feature-rich solution for accessory detection and control in portable devices, offering designers a reliable and flexible component that can enhance the end-user's experience.

You May Also Be Interested in

Analog Devices Inc.
IC MUX 8CH LATCHUP PROOF 16LFCSP / 1 Circuit IC Switch 8:1 160Ohm 16-LFCSP-WQ (4x4)
Lowest to $5.2236
Texas Instruments
IC SWITCH DUAL 1X1 8DSBGA / 2 Circuit IC Switch 1:1 10Ohm 8-DSBGA (1.9x0.9)
Need more? Email Us
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.3627
Texas Instruments
IC SWITCH SPDT US8 / 1 Circuit IC Switch 2:1 15Ohm 8-VSSOP
Need more? Email Us
Maxim Integrated
IC SW SPST-NO/NCX4 100OHM 14SOIC
Need more? Email Us
Analog Devices Inc.
IC SWITCH QUAD SPDT 20LFCSP / 4 Circuit IC Switch 2:1 4.7Ohm 20-LFCSP (4x4)
Lowest to $7.5463
Texas Instruments
IC SWITCH 1X1 5DSBGA / 1 Circuit IC Switch 1:1 10Ohm 5-DSBGA (1.4x0.9)
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 8X1 16QSOP / 1 Circuit IC Switch 8:1 100Ohm 16-QSOP
Lowest to $2.3127
Analog Devices Inc.
IC MUX 8:1 14OHM 16LFCSP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess